EN
  • EN
  • DE

SSTUB32866EC/S

Part No SSTUB32866EC/S
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description 1.8 V 25-bit 1 : 1 or 14-bit 1 : 2 configurable registered buffer with parity for DDR2-800 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 193726-SSTUB32866EC/S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUB32866EC/S CAD Model

Description

Introducing the NXP SSTUB32866EC/S: A High-Performance Registered Clock Driver

The NXP SSTUB32866EC/S is a state-of-the-art registered clock driver designed for high-speed, low-power memory modules, and logic applications. This advanced product is part of NXP's commitment to providing cutting-edge solutions for the ever-evolving electronics industry. With its robust feature set and exceptional performance, the SSTUB32866EC/S is an ideal choice for system designers looking to optimize their memory interface operations.

Key Features:

  • Compatibility: The SSTUB32866EC/S is fully compatible with DDR2, DDR3, and DDR3L SDRAMs, making it a versatile component for a wide range of memory applications.
  • Performance: It operates at high clock frequencies with minimal skew, ensuring that data is transferred reliably and efficiently.
  • Power Efficiency: Designed with power-saving features, this registered clock driver helps to reduce overall system power consumption.
  • Thermal Management: The device is engineered to maintain optimal thermal performance, which is critical for maintaining reliability and longevity in high-speed memory operations.

Technical Specifications:

Supply Voltage:
1.8V ± 0.1V
Output Clock Frequency:
Up to 800 MHz
Operating Temperature:
0°C to 85°C
Package:
96-LFBGA

The NXP SSTUB32866EC/S is engineered to deliver high signal integrity and reduced electromagnetic interference (EMI), which is crucial for maintaining data integrity in high-speed digital systems. It features differential clock inputs (CK and CK#) that support the SSTL_18 interface standard.

For system designers and engineers looking to push the boundaries of memory interface design, the NXP SSTUB32866EC/S offers a compelling combination of performance, power efficiency, and reliability. Whether used in servers, workstations, or high-performance computing applications, this registered clock driver is built to meet the demands of the most challenging environments and applications.

Embrace the power and precision of NXP's technology with the SSTUB32866EC/S and ensure your systems are equipped to handle the speed and complexity of today's memory solutions.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess