EN
  • EN
  • DE

VSC3104YVP-01

Part No VSC3104YVP-01
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 4X4 FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Applications Backplane, Cable Interconnect
Number of Channels 1
Voltage - Supply, Single (V+) 2.2V, 2.375V ~ 3.3V
Temperature Range - Operating 0°C ~ 110°C
Standard Package 260 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 902974-VSC3104YVP-01
Ultra Librarian 3D Model Ultra Librarian VSC3104YVP-01 CAD Model

Description

Microchip Technology VSC3104YVP-01

The VSC3104YVP-01 is a cutting-edge signal conditioning and switching solution from the renowned Microchip Technology portfolio. This product is designed to cater to the high-performance demands of data centers, telecommunication networks, and server farms, where signal integrity and reliability are paramount.

The VSC3104YVP-01 boasts an advanced feature set that includes 4 fully integrated signal channels capable of providing non-blocking crosspoint switch functionality. Each channel is meticulously engineered to handle high-speed differential signals, making this device an ideal choice for applications that require robust data transmission capabilities.

Key Features:

  • High-Speed Performance: The device supports multi-gigabit per second data rates, ensuring seamless and efficient data transfer across multiple channels.
  • Signal Conditioning: Integrated signal conditioning features enhance signal integrity over extended cable lengths and across backplanes, significantly improving performance in complex systems.
  • Flexibility: The VSC3104YVP-01 provides programmable equalization and pre-emphasis levels, allowing for fine-tuning to match specific channel requirements and compensate for various levels of signal loss.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a minimal power footprint, reducing the overall energy consumption of the systems in which it is deployed.
  • Robust Design: The device is built to withstand the rigors of industrial environments, ensuring long-term reliability and stability under diverse operating conditions.

Applications:

  • Data Centers
  • Telecommunication Equipment
  • High-Speed Networking Gear
  • Server Farms
  • Storage Networks

The VSC3104YVP-01 from Microchip Technology is not just a component; it's a comprehensive solution that addresses the critical needs of high-speed data transmission and signal conditioning. With its robust design and advanced features, this product stands out as an essential building block for modern digital infrastructure, ensuring that data moves swiftly and reliably where it is needed most.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess