ON Semiconductor MC74ACT240DW Product Overview
The MC74ACT240DW is a high-performance, octal buffer and line driver designed to provide bidirectional drive capabilities with true inverting and non-inverting outputs. Manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics, this integrated circuit is part of the ACT series, which is known for its high-speed operation while maintaining the CMOS low power dissipation.
This device is particularly suitable for driving bus lines or buffer memory address registers, thanks to its high-current outputs which can drive up to 15 LSTTL loads. The MC74ACT240DW is characterized for operation from -40°C to 85°C, making it reliable for use in a wide range of commercial applications.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State, Non-Inverting/Inverting
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20W
- High-Speed Operation: tpd = 4.5ns (Max) at 5V
- ICCM: Low power dissipation
- Drive Capability: Capable of driving 15 LSTTL loads
Applications:
The MC74ACT240DW is versatile and can be used in a diverse array of applications. It is commonly implemented in:
- Buffer memory address registers
- Driving bus lines
- Data transmission systems
- Input/output port drivers
- Computer peripheral drivers
ON Semiconductor's commitment to quality ensures that the MC74ACT240DW meets stringent standards, providing a reliable solution for designers looking to optimize their digital systems. With its robust design and advanced technology, the MC74ACT240DW is a valuable component for any high-speed digital interface or logic-level translation application.
For more detailed information, including electrical characteristics and pin configurations, please refer to the official ON Semiconductor MC74ACT240DW datasheet.