EN
  • EN
  • DE

TLC3702IPWR

Part No TLC3702IPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL MICROPOWER LinCMOS VOLTAGE COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 3 V ~ 16 V
Voltage - Input Offset (Maximum) 5mV @ 10V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 65μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 8-TSSOP
Win Source Part Number 1268989-TLC3702IPWR
Manufacturer Homepage www.ti.com
Family Name TLC3702
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3702IPWR CAD Model

Description

Texas Instruments TLC3702IPWR Overview

The TLC3702IPWR from Texas Instruments is a high-precision, dual comparator integrated circuit designed for a wide range of applications requiring fast response times and low power consumption. This device is part of the LinCMOS™ family and is particularly suitable for portable and battery-powered electronics due to its efficient power management capabilities.

With its dual-comparator configuration, the TLC3702IPWR offers flexibility in design, allowing for simultaneous monitoring of two separate signals or thresholds. This feature is essential in systems where critical signal levels need to be tracked and compared against reference values, such as in voltage monitoring circuits, window comparators, and various control systems.

Key Features

  • Low Power Consumption: The TLC3702IPWR is designed for optimal power efficiency, which is crucial for extending battery life in portable devices.
  • Fast Response Time: It provides a quick response, which is essential for applications where timing is critical, such as in pulse detection or timing circuits.
  • Supply Voltage Range: It operates over a broad supply voltage range from 3 V to 16 V, offering design versatility for various power supply configurations.
  • Output Compatibility: The push-pull CMOS output stage allows it to interface directly with TTL, CMOS, and other logic systems without the need for pull-up resistors.
  • Temperature Range: The device is specified for operation from -40°C to 125°C, ensuring reliability across a wide range of environmental conditions.

Applications

The TLC3702IPWR is well-suited for a variety of applications, including:

  • Industrial control systems
  • Battery-powered devices
  • Threshold detectors/sensors
  • Automotive electronics
  • Telecommunications
  • Signal processing

This product is supplied in a TSSOP-8 (thin shrink small outline package) form factor, known for its small footprint and suitability for space-constrained applications. The TLC3702IPWR's combination of features makes it a versatile choice for designers looking for a reliable, high-performance comparator that can operate efficiently in a wide range of conditions.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0654 $53.2700
115+ $0.8742 $100.5330
180+ $0.8468 $152.4240
245+ $0.8195 $200.7775
320+ $0.7922 $253.5040
425+ $0.7103 $301.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess