EN
  • EN
  • DE

VSC3008XSX-01

Part No VSC3008XSX-01
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC INTERFACE CONTROLLER / Switch IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Bulk
Product Status Active
Mounting Type Surface Mount
Base Product Number VSC3008
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991C
HTSUS 8542.39.0001
Win Source Part Number 1004782-VSC3008XSX-01
Ultra Librarian 3D Model Ultra Librarian VSC3008XSX-01 CAD Model

Description

Introducing the VSC3008XSX-01 from Microchip Technology

The VSC3008XSX-01 is a cutting-edge signal conditioning and clock management IC designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This robust product is engineered to provide exceptional performance and reliability for a wide array of applications, including data centers, telecommunications, and high-performance computing systems.

Key Features:

  • High-Speed Signal Conditioning: The VSC3008XSX-01 is capable of handling high-speed signals, ensuring data integrity and minimizing signal degradation over extended distances or through noisy environments. Its advanced signal conditioning capabilities make it an ideal choice for maintaining signal quality in complex systems.
  • Flexible Clock Management: With its versatile clock management features, the VSC3008XSX-01 can generate, distribute, and condition multiple clock signals, providing precise timing control for various system components.
  • Programmable Functionality: Users can program the VSC3008XSX-01 to meet specific system requirements, allowing for customized configurations that cater to unique application demands.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC3008XSX-01 minimizes power consumption, which is crucial for reducing operational costs and extending the lifespan of battery-powered devices.
  • Robust Thermal Performance: The device is engineered to operate reliably across a wide temperature range, ensuring consistent performance even under challenging thermal conditions.

Applications:

The VSC3008XSX-01 is versatile and can be used in various high-speed digital systems. Its applications include:

  • Data Center Infrastructure
  • Telecommunications Equipment
  • High-Performance Computing
  • Networking and Storage Systems
  • Industrial Automation and Control

Microchip Technology's commitment to innovation is exemplified in the VSC3008XSX-01, which integrates seamlessly into modern electronic systems to provide a scalable, high-performance solution for signal conditioning and clock management tasks. Whether you're designing a new system or upgrading an existing one, the VSC3008XSX-01 offers the features and reliability you need to achieve optimal performance.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $466.5530 $466.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess