EN
  • EN
  • DE

TL431BIDR2

Part No TL431BIDR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268344-TL431BIDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431BIDR2 CAD Model

Description

ON Semiconductor TL431BIDR2: Precision Programmable Reference

The ON Semiconductor TL431BIDR2 is a versatile, programmable precision shunt voltage reference IC that offers excellent stability and accuracy for a wide range of applications. This three-terminal adjustable regulator allows you to set the output voltage with two external resistors from a range of 2.495 volts to 36 volts, providing a flexible solution for various circuit designs.

Constructed with a high-quality design, the TL431BIDR2 features a typical temperature coefficient of only 50 ppm/°C, ensuring reliable performance over a temperature range of -40°C to +85°C. This makes it particularly suitable for temperature-sensitive applications where maintaining voltage precision is critical.

The device is capable of sourcing up to 100 mA of output current, and its low output noise contributes to a clean and stable reference voltage. This makes it an ideal choice for use in power supplies, battery chargers, and voltage monitoring applications, where consistent performance is essential.

The TL431BIDR2 comes in a small surface-mount package, specifically the 8-SOIC (0.154", 3.90mm Width) form factor, which is well-suited for space-constrained applications. This packaging allows for efficient use of PCB space without compromising on functionality or performance.

Key features of the TL431BIDR2 include:

  • Programmable Output Voltage: 2.495 V to 36 V
  • Low Temperature Coefficient: Typically 50 ppm/°C
  • High Output Current: Up to 100 mA
  • Low Dynamic Output Impedance: 0.2 Ohms Typical
  • Wide Operating Temperature Range: -40°C to +85°C
  • Surface-Mount Package: 8-SOIC

With its high level of performance and adaptability, the ON Semiconductor TL431BIDR2 is a trusted choice for designers seeking a reliable and precise voltage reference. Whether it's utilized in power supply circuits, analog-to-digital converters, or any other application that demands an accurate reference voltage, this component delivers consistent results that engineers can rely on.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2839 $51.1020
430+ $0.2330 $100.1900
665+ $0.2257 $150.0905
920+ $0.2184 $200.9280
1,185+ $0.2111 $250.1535
1,585+ $0.1893 $300.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,531 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess