EN
  • EN
  • DE

MC33771ATA1AER2

Part No MC33771ATA1AER2
Manufacturer NXP / Nexperia
Catalog Embedded Processors and Controllers
Description Battery Cell Controller, NMC, Advanced, 14 Channel, TPL, LQFP64, reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 982469-MC33771ATA1AER2
Categories Embedded Processors and Controllers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33771ATA1AER2 CAD Model

Description

Introducing the MC33771ATA1AER2 from NXP Semiconductors

The MC33771ATA1AER2 is a cutting-edge battery cell controller designed by NXP Semiconductors, a leader in the automotive and industrial electronics sectors. This sophisticated integrated circuit is tailored for the precise monitoring and management of multicell battery stacks, which are commonly used in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems.

At the heart of this device is a robust feature set that ensures high accuracy and reliability in measuring critical parameters such as cell voltage, temperature, and current. It supports up to 14 cells connected in series, making it an ideal choice for high-voltage battery management applications.

Key Features

  • High Precision: The MC33771ATA1AER2 boasts exceptional measurement accuracy, which is vital for ensuring the longevity and efficiency of battery packs.
  • Integrated Balancing: With its built-in passive cell balancing functionality, the device can optimize the performance and lifespan of each cell within the battery pack.
  • Robust Communication: It utilizes a robust daisy-chain communication interface, which simplifies the wiring and enhances the reliability of the battery management system (BMS).
  • Temperature Monitoring: The device includes temperature sensors to monitor the thermal state of the battery pack, providing an additional layer of safety and performance management.
  • Functional Safety: Designed with functional safety in mind, the MC33771ATA1AER2 can help system developers meet stringent automotive safety standards such as ISO 26262.

Applications

The versatility of the MC33771ATA1AER2 extends to a wide range of applications. It is particularly well-suited for:

  • Electric and hybrid electric vehicles
  • Energy storage systems
  • Backup power systems
  • Industrial power management

As the demand for efficient and reliable energy management solutions continues to grow, the MC33771ATA1AER2 stands out as a robust component that can meet the rigorous requirements of advanced battery systems. Its integration into your BMS will ensure that your battery packs are not only managed efficiently but also with the highest safety standards in mind.

Choose the MC33771ATA1AER2 for your next project and leverage the expertise of NXP Semiconductors to power your innovations forward.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Nuvoton Technology Corporation of America
Mixed-Signal Microcontroller 16-Bit MSP430 16MHz 128 Kbyte ROM/8 Kbyte RAM 48-Pin VQFN
Lowest to $6.2041
Broadcom Limited
Peripherals ICs
Need more? Email Us
Maxim Integrated
EVAL BATTERY CHRGR MAX77650 / MAX77650 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess