EN
  • EN
  • DE

USB5926C/KD

Part No USB5926C/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CNTRL USB / USB Hub Controller USB 2.0, USB 3.1 I²C, SMBus, SPI, UART Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface I2C, SMBus, SPI, UART
Standards USB 2.0, USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5926
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338637-USB5926C/KD
Ultra Librarian 3D Model Ultra Librarian USB5926C/KD CAD Model

Description

Microchip Technology USB5926C/KD: High-Performance USB Hub Controller

The USB5926C/KD from Microchip Technology is a cutting-edge USB hub controller designed to deliver exceptional performance and connectivity. This versatile device is an ideal solution for expanding USB capabilities in a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and embedded systems.

Featuring support for the USB 3.1 Gen 1 specification, the USB5926C/KD ensures fast data transfer rates of up to 5 Gbps, making it suitable for high-speed data-intensive tasks. Its backward compatibility with USB 2.0 and 1.1 ensures that it can work seamlessly with a variety of existing USB devices.

The hub controller integrates two USB 3.1 Gen 1 downstream ports and four USB 2.0 downstream ports, providing ample connectivity for multiple devices. The smart configuration of the ports allows for efficient power management and reliable performance, even when multiple peripherals are connected.

With its built-in battery charging support, the USB5926C/KD can charge connected devices more quickly and efficiently. This feature is particularly useful for portable devices that require frequent charging, such as smartphones and tablets.

The device also boasts advanced security features, including over-current protection and electrostatic discharge (ESD) protection, which safeguard connected devices from potential power surges and static electricity. This ensures the longevity and reliability of both the hub and the connected peripherals.

For developers and system integrators, the USB5926C/KD is easy to integrate into existing systems, thanks to its industry-standard compliance and easy-to-use configuration options. Microchip Technology provides comprehensive support, including detailed datasheets, application notes, and a dedicated technical support team, to assist with the integration process.

In summary, the USB5926C/KD is a highly reliable and efficient USB hub controller that offers superior connectivity and performance for a multitude of USB expansion needs. Its robust design and advanced features make it an excellent choice for enhancing the functionality of any modern computing environment.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess