EN
  • EN
  • DE

KSZ8895MQXC

Part No KSZ8895MQXC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 129mA
Temperature Range - Operating 0°C ~ 70°C
Case / Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 66
Win Source Part Number 1319278-KSZ8895MQXC
Ultra Librarian 3D Model Ultra Librarian KSZ8895MQXC CAD Model

Description

Microchip Technology's KSZ8895MQXC Ethernet Switch

The KSZ8895MQXC is a highly integrated Ethernet switch from Microchip Technology, designed to enable network connectivity in a range of applications. This advanced switch is a part of Microchip's portfolio of reliable networking solutions, and it offers a seamless interface for managing and directing traffic across multiple Ethernet devices.

Featuring a 5-port switch with four 10/100Mbps PHYs and one MII/RMII interface, the KSZ8895MQXC is optimized for performance and efficiency. It supports the IEEE 802.3 standard and includes a non-blocking switch fabric, ensuring fast and efficient data processing and transfer across networks. The device is also equipped with an array of features such as auto-negotiation to adjust for the highest speed between the switch and an end device, and auto MDI/MDIX crossover, which simplifies the cabling requirements for system designers.

The KSZ8895MQXC is designed with ease of use in mind, providing a user-friendly interface and comprehensive management features. It includes an integrated memory and a CPU interface to facilitate the management of Quality of Service (QoS), VLANs, and other network parameters. This enables the creation of sophisticated and secure networks that can prioritize traffic, segregate data, and maintain robust security protocols.

This product is housed in a compact QFP package, making it suitable for space-constrained applications, and it operates over an industrial temperature range, ensuring reliability and stability even in harsh environments. The KSZ8895MQXC is ideal for embedded systems, broadband gateways, integrated access devices, and a variety of other applications that require high-performance network communication.

In summary, the KSZ8895MQXC from Microchip Technology is a versatile and powerful Ethernet switch that offers a mix of performance, integration, and reliability, making it an excellent choice for designers looking to enhance their network capabilities.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
Lowest to $10.0855
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6154 $51.6924
15+ $7.0691 $106.0365
22+ $6.8482 $150.6604
31+ $6.6273 $205.4463
40+ $6.4063 $256.2520
53+ $5.7436 $304.4108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess