EN
  • EN
  • DE

USB5537B-6070AKZE

Part No USB5537B-6070AKZE
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 72VQFN / USB Hub Controller USB 3.0 USB Interface 72-QFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.0
Voltage - Supply 1.25V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number USB5537
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261676-USB5537B-6070AKZE
Ultra Librarian 3D Model Ultra Librarian USB5537B-6070AKZE CAD Model

Description

Microchip Technology USB5537B-6070AKZE USB 3.0 Hub Controller

The USB5537B-6070AKZE is a high-performance USB 3.0 Hub Controller from Microchip Technology, designed to address the needs of modern high-speed data interfaces. This versatile device is an ideal solution for expanding USB capabilities in a variety of applications, including desktop and mobile PCs, docking stations, monitors, and embedded systems.

This advanced hub controller features seven downstream ports that offer robust connectivity options for multiple USB devices. Each port supports SuperSpeed USB 3.0 data transfer rates of up to 5 Gbps, ensuring fast and efficient data synchronization and file transfers. The device is also backward compatible with USB 2.0 and 1.1, ensuring a broad compatibility with legacy devices.

The USB5537B-6070AKZE is equipped with Microchip's proprietary FlexConnect technology, which allows for easy port reversibility. This innovative feature enables a downstream port to become an upstream port, providing unparalleled flexibility in USB port management. The hub controller also supports individual port power control and over-current protection, ensuring safe and reliable operation for connected devices.

Designed with power efficiency in mind, the USB5537B-6070AKZE incorporates advanced power management features including multiple power saving states. This helps to reduce overall power consumption, making it an eco-friendly choice for energy-conscious consumers and businesses.

Integrating this hub controller into a system is made easier with its industry-standard compliance. It supports Battery Charging Specification Rev. 1.2, which allows for faster charging of portable devices, and is compatible with the USB-IF's Link Power Management (LPM) protocol, reducing power usage during idle states.

The USB5537B-6070AKZE comes in a compact 100-pin VQFN package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it a top choice for developers looking to enhance USB connectivity in their next-generation products.

Whether you're designing high-performance computing systems or integrating USB hubs into consumer electronics, the Microchip Technology USB5537B-6070AKZE provides the reliability, speed, and flexibility required for today's demanding USB applications.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
Lowest to $10.0855
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8694 $53.6082
7+ $14.6621 $102.6347
11+ $14.2039 $156.2429
15+ $13.7457 $206.1855
19+ $13.2875 $252.4625
26+ $11.9129 $309.7354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,795 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess