Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 6
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold or PdNi +Gold
Contact Finish Thickness - Mating Flash
Insulation Color Black
Insulation Height 0.320" (8.13mm)
Contact Length - Post 0.115" (2.92mm)
Temperature Range - Operating -65°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Current Rating (Amps) 2A
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1626816-5-534206-3
Ultra Librarian 3D Model Ultra Librarian 5-534206-3 CAD Model

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN RCPT 20POS 0.1 GOLD PCB
Need more? Email Us
ECAD model for 410-93-220-41-001000
Mill-Max Manufacturing Corp.
CONN RCPT 64POS 0.1 GOLD SMD
Need more? Email Us
ECAD model for 310-93-164-41-105000
Hirose Electric Co Ltd
CONN RCPT 28POS 0.079 GOLD SMD
Need more? Email Us
ECAD model for A3A-28DA-2SV(71)
Samtec Inc.
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
ECAD model for CLT-105-02-G-D-BE-A-K-TR
TE Connectivity
CONN RCPT 20POS 0.1 GOLD PCB
Lowest to $5.9946
ECAD model for 6-534237-8
Mill-Max Manufacturing Corp.
CONN RCPT 10P 0.05 GOLD PCB R/A
Need more? Email Us
ECAD model for 853-43-010-20-001000
Hirose Electric Co Ltd
CONN RCPT 32POS 0.079 GOLD PCB
Need more? Email Us
ECAD model for A3C-32DA-2DSC(71)
Mill-Max Manufacturing Corp.
CONN RCPT 50P 0.079 GOLD PCB R/A
Need more? Email Us
ECAD model for 831-43-050-20-001000
3M
CONN RCPT 12POS 0.079 GOLD PCB
Need more? Email Us
ECAD model for 150212-6002-RB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1364 $53.7732
30+ $3.3940 $101.8200
46+ $3.2879 $151.2434
63+ $3.1819 $200.4597
82+ $3.0758 $252.2156
109+ $2.7576 $300.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 68 pieces
MOQ: 13 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention