Microchip Technology MCP2517FDT-H/JHA
The MCP2517FDT-H/JHA is a stand-alone CAN FD controller that offers a modern solution for automotive and industrial applications requiring high-speed data communication with fault-tolerant capabilities. This product from Microchip Technology is designed to interface with microcontrollers (MCUs) via the Serial Peripheral Interface (SPI), providing a simple way to integrate CAN FD functionality into a system without the need for a CAN FD-capable MCU.
Key Features:
- CAN FD Support: The device supports CAN with Flexible Data-Rate (CAN FD) for higher bandwidth, reaching up to 8 Mbps communication speed.
- High Integration: The MCP2517FDT-H/JHA includes a 20 MHz crystal oscillator, which simplifies design and reduces external component count.
- Enhanced Features: It boasts an array of features such as Time-Stamp, Listen-Only, and Sleep/Wake-up modes to cater to various application requirements.
- Robust SPI Interface: The SPI interface supports speeds up to 20 MHz, allowing for quick communication with the host controller.
- Error Handling: Advanced error handling and diagnostics ensure reliable operation and simplify system troubleshooting.
- Flexible Operation: With the ability to operate at 3.3V or 5V, it integrates seamlessly into various system designs.
Applications:
The MCP2517FDT-H/JHA is suitable for a wide range of applications, including:
- Automotive networks
- Industrial automation and control systems
- Building automation
- Medical equipment
- Heavy machinery
With its advanced feature set and ease of integration, the MCP2517FDT-H/JHA is an excellent choice for designers looking to implement or upgrade to CAN FD communication capabilities. The product's robustness and reliability, backed by Microchip's reputation in the industry, make it a dependable component for critical communication tasks in a multitude of environments.