EN
  • EN
  • DE

USB5807CT-I/KD

Part No USB5807CT-I/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5807
Other Names USB5807CT-I/KDDKR,USB5807CT-I/KDCT,USB5807CT-I/KDTR
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261696-USB5807CT-I/KD
Ultra Librarian 3D Model Ultra Librarian USB5807CT-I/KD CAD Model

Description

Microchip Technology's USB5807CT-I/KD: A Versatile USB 3.1 Hub Controller

The USB5807CT-I/KD is a cutting-edge USB 3.1 hub controller from the esteemed manufacturer Microchip Technology. Designed to cater to the increasing demands for high-speed data transfer and connectivity, this device is an ideal solution for expanding USB capabilities in a wide range of applications, including desktop and mobile PCs, consumer electronics, embedded systems, and more.

At the core of the USB5807CT-I/KD is its support for the USB 3.1 standard, which enables super-fast data transfer rates up to 5 Gbps. This is particularly beneficial in applications where large data throughput and efficiency are essential. Furthermore, the device is backward compatible with USB 2.0 and 1.1, ensuring a broad compatibility with existing USB devices and systems.

This hub controller is equipped with seven downstream ports, providing ample connectivity options for multiple USB devices. Each port is designed with robust protection features, including over-current protection and ESD protection, safeguarding connected devices from potential electrical hazards. The USB5807CT-I/KD also features configurable port power management, which allows for optimized power allocation and energy savings.

The USB5807CT-I/KD is highly flexible and can be easily integrated into a variety of designs thanks to its compact form factor. It is available in a 64-pin QFN package, making it suitable for space-constrained applications. Additionally, the controller supports a wide operating temperature range, ensuring reliable performance across different environmental conditions.

Microchip Technology provides comprehensive support for the USB5807CT-I/KD, including reference designs, technical documentation, and customer support. This ensures a smooth design-in process and helps accelerate time-to-market for products incorporating this advanced USB hub controller.

In summary, the USB5807CT-I/KD from Microchip Technology is a powerful and versatile USB hub controller that meets the needs of modern high-speed data transfer applications. Its combination of performance, connectivity, and protection features make it a top choice for designers looking to enhance USB functionality in their products.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3799 $55.1397
7+ $15.0810 $105.5670
11+ $14.6097 $160.7067
15+ $14.1384 $212.0760
19+ $13.6671 $259.6749
25+ $12.2533 $306.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 514 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess