EN
  • EN
  • DE

KSZ9893RNXI

Part No KSZ9893RNXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 64VQFN / Ethernet Switch IEEE 802.3, 10/100/1000 Base-TX PHY I²C, MII, RMII, SPI Interface 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I²C, MII, RMII, SPI
Standards IEEE 802.3, 10/100/1000 Base-TX PHY
Voltage - Supply 1.14V ~ 1.26V, 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Current - Supply 250mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number KSZ9893
Standard Package 260
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261687-KSZ9893RNXI
Ultra Librarian 3D Model Ultra Librarian KSZ9893RNXI CAD Model

Description

Microchip Technology KSZ9893RNXI Ethernet Switch

The Microchip Technology KSZ9893RNXI is a highly integrated Ethernet switch designed to enable network connectivity and management in a variety of applications. This state-of-the-art device is a perfect solution for enterprise and consumer-level network systems, providing a seamless interface for connecting multiple network devices and peripherals.

The KSZ9893RNXI features three ports that support both Fast Ethernet and Gigabit Ethernet speeds, ensuring compatibility with a wide range of network devices. Two of these ports are RMII/MII/RGMII interfaces, while the third is an SGMII interface, offering flexibility in connection types and facilitating easy integration into existing network infrastructures.

One of the standout features of the KSZ9893RNXI is its advanced switch fabric that guarantees high-speed data processing and throughput. It also includes a non-blocking switch fabric, which ensures that the Ethernet switch can handle large amounts of data without slowing down the network. This is particularly important for applications that require real-time data transfer, such as video streaming or online gaming.

The KSZ9893RNXI is designed with energy efficiency in mind. It incorporates multiple power-saving features, including Energy Efficient Ethernet (EEE) and Wake-on-LAN (WoL) support. These features help reduce the overall power consumption of the network, leading to cost savings and a reduced environmental impact.

Security is a critical aspect of modern networks, and the KSZ9893RNXI addresses this with its built-in security features. It includes support for IEEE 802.1X port-based network access control, which helps protect against unauthorized access to the network. Additionally, the device offers advanced management capabilities such as Quality of Service (QoS) prioritization, which ensures that critical network traffic is given priority over less urgent data.

In conclusion, the Microchip Technology KSZ9893RNXI is a versatile and efficient Ethernet switch that offers high-speed connectivity, advanced security features, and energy-saving capabilities. It is an ideal choice for designers and engineers looking to enhance their network systems with a reliable and high-performing switching solution.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
Lowest to $10.0855
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1586 $60.6344
9+ $12.4379 $111.9411
13+ $12.0492 $156.6396
18+ $11.6605 $209.8890
23+ $11.2718 $259.2514
30+ $10.1058 $303.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,483 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess