EN
  • EN
  • DE

USB2534-1080AEN

Part No USB2534-1080AEN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 4PORT 36SQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 2.0 USB Interface 6-SQFN (6x6)
Manufacturer Microchip Technology
Series flexPWR™
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 36-VFQFN Exposed Pad
Case / Package 6-SQFN (6x6)
Family Name USB2534
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938346-USB2534-1080AEN
Ultra Librarian 3D Model Ultra Librarian USB2534-1080AEN CAD Model

Description

Microchip Technology USB2534-1080AEN USB 2.0 Hub Controller

The USB2534-1080AEN from Microchip Technology is a versatile and high-performance USB 2.0 hub controller chip that is part of the USB253x family. This integrated circuit is designed to provide an efficient solution for expanding USB capabilities in various electronic devices.

Featuring a multi-TT architecture, the USB2534-1080AEN ensures optimal bandwidth allocation for each downstream port, which enhances the performance of full-speed and low-speed devices when they are operating simultaneously with high-speed devices. This makes it an ideal choice for a broad range of applications, including desktop and mobile PCs, docking stations, monitors, and other multimedia platforms.

The chip supports up to four downstream ports, offering designers the flexibility to increase the number of USB ports in their system designs. The USB2534-1080AEN is also highly configurable, with options for pin configuration or through the use of an external EEPROM or SMBus™ serial interface, which allows for easy customization of the device's settings and features to meet specific design requirements.

Furthermore, the USB2534-1080AEN is equipped with Microchip's proprietary PortMap and PhyBoost technologies. PortMap is a feature that enables the flexible mapping of the downstream ports, which can be valuable in situations where board space is limited or specific port configurations are needed. PhyBoost, on the other hand, provides signal integrity enhancements that ensure robust operation over a variety of physical media.

With built-in battery charger detection capabilities, the USB2534-1080AEN can automatically detect various types of battery charging specifications, including the USB Battery Charging Specification v1.2, making it suitable for portable devices that require battery charging through USB ports.

Overall, the USB2534-1080AEN from Microchip Technology is a highly integrated and feature-rich USB hub controller that delivers the performance, flexibility, and reliability needed for today's USB connectivity solutions.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9711 $55.7688
18+ $5.7199 $102.9582
28+ $5.5411 $155.1508
38+ $5.3624 $203.7712
49+ $5.1836 $253.9964
65+ $4.6474 $302.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess