EN
  • EN
  • DE

L091S103LF

Part No L091S103LF
Manufacturer Bi technologies
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 10K Ohm 2% 0.9W ±100ppm/C BUS Conformal 9-Pin SIP Pin Thru-Hole Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SIP
Circuit Type Bussed
Depth 2.5 mm
Height 4.953 mm
Lead Free Lead Free
Length 22.86 mm
Max Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 8
Number of Pins 9
Number of Resistors 8
Number of Terminals 9
Packaging Bulk
Power Per Element 125 mW
Power Rating 900 mW
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Terminal Pitch 2.54 mm
Termination Pin
Tolerance 2 %
Voltage Rating 100 V
Width 2.41 mm
Working Voltage 100 V
Win Source Part Number 1202604-L091S103LF
Categories Resistor Networks,Arrays
Manufacturer Bi technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L091S103LF CAD Model

Description

The Bi technologies L091S103LF resistor network is a high-quality, through-hole device that is designed for use in a variety of electronic applications.

  • Resistance: 10 kΩ
  • Power Rating: 900 mW
  • Number of Resistors: 8
  • Tolerance: 2%
  • Temperature Coefficient: 100 ppm/°C
  • Packaging: Bulk
  • Lead Pitch: 2.54 mm
  • RoHS Compliant: Yes

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess