EN
  • EN
  • DE

DS2482S-100+T&R

Part No DS2482S-100+T&R
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol 1-Wire
Purpose Bridge, 1-Wire to I2C
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 750μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 014759-DS2482S-100+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS2482
Introduction Date August 06, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS2482S-100+T&R CAD Model

Description

Maxim Integrated DS2482S-100+T&R Overview

The Maxim Integrated DS2482S-100+T&R is a highly efficient, single-channel 1-Wire master that facilitates seamless communication between an I²C host and any 1-Wire slave devices. Engineered for optimal performance, this device is an excellent solution for systems that require 1-Wire connectivity, particularly when the host microcontroller is either not equipped with a dedicated 1-Wire port or when multiple 1-Wire devices are in use, necessitating a more robust and reliable communication interface.

Key Features

  • I²C to 1-Wire Bridge: The DS2482S-100+T&R acts as a bridge between the I²C bus and the 1-Wire bus, which simplifies the integration of 1-Wire devices into applications already using I²C for communication.
  • Single-Channel Interface: With a single-channel interface, this device supports communication with multiple 1-Wire devices, one at a time, making it ideal for applications with limited 1-Wire connectivity needs.
  • High-Speed Operation: The device supports standard and fast I²C communication speeds, ensuring quick data transfer rates that are essential for efficient system performance.
  • Built-in 1-Wire Line Driver: The DS2482S-100+T&R includes a built-in 1-Wire line driver that significantly improves 1-Wire signal integrity, which is especially beneficial in environments with longer cable lengths or higher levels of electrical noise.
  • Low-Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.

Applications

The DS2482S-100+T&R is versatile and can be used in a wide range of applications, including but not limited to:

  • Environmental Monitoring Systems
  • Industrial Control Systems
  • Network Equipment
  • Access Control
  • Consumer Electronics

Packaging and Quality

Supplied in a surface-mount package, the DS2482S-100+T&R is delivered in tape and reel packaging, which is ideal for automated assembly processes. Maxim Integrated ensures high-quality and reliability, making the DS2482S-100+T&R a dependable choice for designers and engineers looking to incorporate 1-Wire communication capabilities into their systems.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8683 $56.0490
70+ $1.5330 $107.3100
105+ $1.4851 $155.9355
140+ $1.4372 $201.2080
180+ $1.3893 $250.0740
245+ $1.2456 $305.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,810 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess