EN
  • EN
  • DE

KSZ8842-32MVLI

Part No KSZ8842-32MVLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 3.1 V ~ 3.5 V
Operating Supply Current 122mA
Operating Temperature Range -40°C ~ 85°C
Package 128-LQFP
Manufacturer Package 128-LQFP (14x14)
Win Source Part Number 778086-KSZ8842-32MVLI
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8842
Introduction Date November 01, 2006
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8842-32MVLI CAD Model

Description

Microchip Technology's KSZ8842-32MVLI

The KSZ8842-32MVLI is a feature-rich, highly integrated Ethernet switch from Microchip Technology, designed to enable efficient network communication in a wide range of applications. This powerful component is part of Microchip's extensive portfolio of networking solutions and offers a versatile combination of hardware features to support various network configurations and requirements.

At the heart of the KSZ8842-32MVLI lies a 2-port switch with a non-PCI interface, making it an ideal choice for embedded applications where space and power are at a premium. The device is optimized for performance, delivering high-speed networking capabilities with low latency. It supports 10/100Mbps Fast Ethernet speeds, ensuring compatibility with existing network infrastructure while providing the bandwidth necessary for modern applications.

One of the key features of this product is its support for QoS (Quality of Service), which allows for the prioritization of network traffic to ensure that critical data is transmitted smoothly and without interruption. This is particularly important for applications that require real-time data transfer, such as VoIP or streaming media.

The KSZ8842-32MVLI also comes with advanced security features, including support for MAC address filtering and VLAN (Virtual LAN) capabilities. These features enable network segmentation and enhance network security by isolating traffic within specific portions of the network.

For developers and system integrators, the KSZ8842-32MVLI offers a user-friendly management interface, making it easier to configure and monitor the network. Its robust design ensures high reliability and long operational life, which is crucial for industrial and mission-critical environments.

With its combination of performance, integration, and security, the Microchip Technology KSZ8842-32MVLI is a smart choice for anyone looking to build or upgrade their network infrastructure. Whether it's for industrial automation, consumer electronics, or IoT devices, this Ethernet switch stands ready to deliver seamless connectivity and enhanced network control.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess