EN
  • EN
  • DE

M24C02-DRMF3TG/K

Part No M24C02-DRMF3TG/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-MLP (2x3)
Family Name M24C02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15357-2, 497-15357-1, 497-15357-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844044-M24C02-DRMF3TG/K
Ultra Librarian 3D Model Ultra Librarian M24C02-DRMF3TG/K CAD Model

Description

Product Overview: M24C02-DRMF3TG/K

The M24C02-DRMF3TG/K is a high-performance, 2 Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed for advanced data storage applications where low power consumption and a small footprint are essential.

Key Features

  • Memory Size: 2 Kbits of EEPROM, organized as 256 x 8 bits, which is ideal for storing configuration settings, small look-up tables, and device identification data.
  • Interface: The device supports the I²C serial interface, ensuring compatibility with a wide range of microcontrollers and easy integration into existing systems.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, allowing for quick updates to stored data without significant delays.
  • Operating Voltage Range: A wide range of operating voltages from 1.8V to 5.5V makes this EEPROM suitable for various applications and logic levels.
  • Data Retention: Guaranteed data retention of 40 years, providing long-term reliability for applications where data integrity over time is critical.
  • Write Endurance: High write endurance of 1 million write cycles per byte, ensuring the EEPROM can handle frequent data updates throughout its lifespan.
  • Temperature Range: The device operates over an extended temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Packaging: Supplied in a RoHS-compliant and halogen-free 8-pin UFDFPN package, the M24C02-DRMF3TG/K is designed for space-constrained applications.

Applications

The M24C02-DRMF3TG/K EEPROM is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Smart cards and identification systems
  • Consumer electronics such as set-top boxes, TVs, and gaming consoles
  • Automotive applications, including infotainment systems and ECU memory
  • Industrial and medical equipment requiring reliable non-volatile memory storage
  • Portable devices where power efficiency is paramount

With its robust design and reliable performance, the M24C02-DRMF3TG/K from STMicroelectronics represents a smart choice for designers who need a compact, efficient, and durable storage solution.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6329 $50.6320
195+ $0.5193 $101.2635
300+ $0.5031 $150.9300
415+ $0.4868 $202.0220
535+ $0.4706 $251.7710
715+ $0.4219 $301.6585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess