EN
  • EN
  • DE

UCC5390ECD

Part No UCC5390ECD
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description UCC5390ECD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 5 Weeks
Features - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC5390
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48101, UCC5390ECD-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938090-UCC5390ECD
Ultra Librarian 3D Model Ultra Librarian UCC5390ECD CAD Model

Description

The Texas Instruments UCC5390ECD isolated gate driver is a state-of-the-art solution for driving power switches in a wide range of applications. This robust component is designed to optimize the performance and reliability of systems that require efficient switching, such as motor drives, power inverters, and renewable energy converters.

Key Features

  • High Isolation Voltage: The UCC5390ECD provides reinforced isolation with a rating of up to 5.7 kVRMS, ensuring safe operation under high-voltage conditions and reducing the risk of electrical hazards.
  • Fast Propagation Delays: With a typical propagation delay of 40 ns and a maximum of 65 ns, this gate driver ensures swift and precise control over the switching actions of the power device.
  • Robust Gate Drive: It can source and sink up to 10 A of peak current, delivering the power needed to quickly charge and discharge the gate capacitance of power transistors, enabling fast switching speeds and minimizing transition losses.
  • CMC Transient Immunity: The UCC5390ECD is capable of withstanding common-mode transient immunity (CMTI) of up to 100 V/ns, protecting against voltage spikes and ensuring stable operation in electrically noisy environments.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +125°C, making it suitable for harsh industrial conditions.

Advanced Protection Features

The device includes several protection features to enhance system safety and longevity. These include:

  • Desaturation detection to protect against overcurrent conditions.
  • UVLO (Under-Voltage Lock-Out) for both the high-side and low-side to ensure the gate driver operates only when there is sufficient supply voltage.
  • Robust isolation barrier that prevents high-voltage hazards from reaching the low-voltage side.

Applications

The UCC5390ECD is ideal for driving IGBTs and SiC MOSFETs in a variety of applications, including:

  • Industrial motor drives
  • Power inverters and converters
  • Renewable energy systems, such as solar inverters and wind turbines
  • Electric vehicle (EV) charging stations
  • Uninterruptible power supplies (UPS)

With its combination of high performance, advanced protection, and versatility, the Texas Instruments UCC5390ECD isolated gate driver is an excellent choice for modern power management and conversion systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7133 $53.7064
16+ $6.2885 $100.6160
25+ $6.0760 $151.9000
36+ $5.6511 $203.4396
46+ $5.4387 $250.1802
58+ $5.2262 $303.1196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess