EN
  • EN
  • DE

BAT46ZFILM

Part No BAT46ZFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Small Signal Schottky 100V 0.15A 2-Pin SOD-123 T/R / DIODE SCHOTTKY 100V 150MA SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 250mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 10pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 107018-BAT46ZFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BAT46
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BAT46ZFILM CAD Model

Description

STMicroelectronics BAT46ZFILM Schottky Diode

The BAT46ZFILM is a highly efficient, small signal Schottky diode, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is well-suited for a variety of applications, particularly in circuits where high-speed switching is a necessity. With its compact DO-204AL (DO-41) axial package, it is designed for easy implementation in a wide range of electronic equipment.

Key Features

  • Low Forward Voltage Drop: The BAT46ZFILM boasts a very low forward voltage drop, which enhances its efficiency in applications, reducing power loss and improving overall system performance.
  • High Switching Speed: This diode is capable of operating at high speeds, making it an ideal choice for high-frequency applications, including switch-mode power supplies and high-frequency inverters.
  • Guard Ring Protection: Equipped with guard ring protection, the BAT46ZFILM offers enhanced reliability and stability, safeguarding the diode against excessive voltage spikes and transient events.
  • Low Leakage Current: The leakage current is minimal, ensuring that the diode does not waste energy and remains efficient even under reverse bias conditions.
  • Robust Package: The DO-204AL (DO-41) package ensures robustness and longevity, making the BAT46ZFILM a durable choice for various electronic applications.

Applications

  • Power management
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage rectification
  • High-speed switching circuits

The BAT46ZFILM is a versatile component that integrates seamlessly into an array of electronic circuits, offering designers a reliable and high-performance solution for their rectification and switching needs. Its low forward voltage drop and high switching speed make it particularly advantageous in power-sensitive applications. The diode's construction ensures that it is capable of withstanding the demands of modern electronic devices, providing a dependable and efficient performance that STMicroelectronics' customers have come to expect.

Whether for industrial, commercial, or consumer applications, the BAT46ZFILM Schottky diode represents a blend of innovation, quality, and performance, solidifying STMicroelectronics' position as a key player in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0597 $50.1480
2,045+ $0.0490 $100.2050
3,160+ $0.0475 $150.1000
4,360+ $0.0459 $200.1240
5,635+ $0.0444 $250.1940
7,540+ $0.0398 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,417 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess