EN
  • EN
  • DE

USB2507-ADT

Part No USB2507-ADT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Low Speed/Full Speed/High Speed 7 Port Hub Controller USB 2.0 1.8V/3.3V Tray 80-Pin TQFP / IC HUB 7PORT USB COMPATBL 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 80-TQFP (12x12)
Win Source Part Number 038700-USB2507-ADT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB2507
Introduction Date July 22, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian USB2507-ADT CAD Model

Description

Microchip Technology's USB2507-ADT: High-Performance USB 2.0 Hub Controller

The USB2507-ADT is a versatile and robust USB 2.0 hub controller from Microchip Technology, designed to enhance connectivity options in a wide range of applications. This advanced hub controller is an ideal solution for managing multiple USB devices, providing seven downstream ports with a high-speed, low-power, single transaction translator (TT) architecture.

Key Features

  • Compliance: Fully compliant with the USB 2.0 specification, the USB2507-ADT ensures seamless compatibility with existing USB devices while supporting data transfer rates of up to 480 Mbps.
  • Port Configuration: With seven downstream ports, this hub controller can significantly expand the number of USB devices that can be connected to a single host, making it perfect for desktop PCs, notebooks, docking stations, monitors, and embedded systems.
  • Power Management: The USB2507-ADT features advanced power management options, including individual port power control and overcurrent detection, ensuring safe and efficient operation.
  • MultiTT Operation: The single transaction translator architecture provides dedicated bandwidth to each downstream port, which is essential for maintaining optimal performance when multiple USB devices are in use.
  • Customization: The device offers configurable vendor ID (VID), product ID (PID), device ID, and string descriptors, allowing for easy customization and branding of the final product.

Applications

The versatility of the USB2507-ADT makes it suitable for a broad range of applications. It is particularly beneficial in environments where multiple USB devices must be managed efficiently, such as:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hubs
  • Peripheral sharing devices
  • Embedded systems

Microchip Technology's USB2507-ADT hub controller is a high-quality solution for OEMs and system integrators looking to enhance USB connectivity in their products. With its robust feature set, the USB2507-ADT provides a reliable, high-performance USB hub solution that can meet the demands of a wide array of USB expansion needs.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9466 $59.7864
9+ $12.2639 $110.3751
13+ $11.8806 $154.4478
18+ $11.4974 $206.9532
23+ $11.1141 $255.6243
31+ $9.9644 $308.8964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess