Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 150μA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-PDIP
Win Source Part Number 087139-MAX3100CPD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3100CPD CAD Model

Description

The MAX3100CPD from Maxim Integrated is a highly integrated Universal Asynchronous Receiver-Transmitter (UART) that serves as an essential component for embedded systems requiring serial connectivity. This device is designed to add an extra serial port to microcontrollers and is particularly useful in applications where pins or board space is limited.

Key Features

  • Integrated Crystal Oscillator: The MAX3100CPD includes an integrated crystal oscillator which simplifies the design process by reducing external component count.
  • Programmable Baud Rate: It supports a wide range of baud rates, making it highly versatile for different communication requirements.
  • SPI Interface: The device communicates with the host microcontroller through a Serial Peripheral Interface (SPI), offering a simple and efficient means of data transfer.
  • Automatic Sleep Mode: To conserve power, the MAX3100CPD can automatically enter a low-power sleep mode when not in use.
  • Infrared (IrDA) Timing: The UART supports IrDA timing for infrared communication, adding to its versatility.

Applications

The MAX3100CPD is suited for a wide range of applications, including but not limited to:

  • Portable devices where space is at a premium
  • Embedded systems requiring additional serial ports
  • Industrial control systems
  • Network equipment
  • Telecommunication systems

Technical Specifications

With its 5V supply voltage and operating temperature range of 0°C to +70°C, the MAX3100CPD is designed to perform reliably in a variety of settings. The device is offered in a 14-pin plastic DIP package, ensuring ease of integration into existing designs.

Conclusion

The MAX3100CPD from Maxim Integrated is a robust and versatile UART solution that offers designers the flexibility to enhance serial communication capabilities with minimal additional space and power requirements. Its integrated features and support for various communication standards make it an excellent choice for a multitude of serial data communication applications.

You May Also Be Interested in

Silicon Labs
FM RECEIVER W RDS - ULTRA SMALL
Lowest to $3.3173
ECAD model for SI4709-C-GMR
Lattice Semiconductor Corporation
PanelLink Receiver | UXGA PANELLINK RECEIVER
Lowest to $59.4176
ECAD model for SII1161CTU
Skyworks Solutions Inc.
2.4 to 2.5 GHz SPDT Switch with Low-Noise Amplifier | IC RF SWITCH SPDT 2.5GHZ 16QFN
Lowest to $0.6287
ECAD model for SKY85201-11
Central Semiconductor Corp
Trans JFET N-CH 3-Pin TO-18 / IC JUNCTION FET N-CH TO-18
Need more? Email Us
ECAD model for 2N4341
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $307.5000
ECAD model for XC7K160T-2FBG676C
Intel
IC FPGA 544 I/O 1152FBGA
Need more? Email Us
ECAD model for 5AGTFD3H3F35I3NAA
Johanson Technology Inc.
CAP TRIMMER 1-5PF 250V SMD
Need more? Email Us
ECAD model for 2320-1R1
FAIR-RITE PRODUCTS
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 1A 0.2Ohm DCR 1206 T/R / FERRITE BEAD 1206 1LN
Lowest to $0.0526
ECAD model for 2512066017Y1
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention