Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1234365-P404W
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P404W CAD Model

Description

The P404W is a power rectifier diode manufactured by International Rectifier.

  • Product Name: P404W
  • Supply and Demand: Limited

You May Also Be Interested in

IXYS
SCR MODULE 1.6KV 180A TO-240AA
Need more? Email Us
ECAD model for MCD72-16IO1B
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
ECAD model for B513F-2T
IXYS
SCR MODULE 800V 300A Y4
Need more? Email Us
ECAD model for MCD132-08IO1
IXYS
SCR MODULE 1.2KV 94A SOT-227-4
Need more? Email Us
ECAD model for CLA60PD1200NA
Microsemi Corporation
POWER MOD BRIDGE THY 3PH M5 / Three Phase Bridge Thyristor
Lowest to $63.0631
ECAD model for MSDT150-16
Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
ECAD model for VS-VSKT41/14
IXYS
SCR MODULE 1.2KV V1A-PAK
Need more? Email Us
ECAD model for VHFD37-12IO1
IXYS
SCR MODULE 2KV 300A Y4-M6
Need more? Email Us
ECAD model for MCC161-20IO1
Infineon Technologies
THYRISTOR MOD VDRM 2000V 1500A / SCR Module Diode 2200V 1500A(RMS) 30000A 4-Pin PB70AT-1 Tray
Need more? Email Us
ECAD model for TZ740N22KOF

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention