EN
  • EN
  • DE

USB2504A-JT

Part No USB2504A-JT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB 4PORT USB COMPATBL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 64-TQFP (10x10)
Win Source Part Number 038703-USB2504A-JT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian USB2504A-JT CAD Model

Description

The USB2504A-JT is a versatile and high-performance USB 2.0 Hi-Speed hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is designed to provide a simple and efficient solution for expanding USB capabilities in consumer, industrial, and embedded applications.

Key Features

  • USB 2.0 Compliance: The USB2504A-JT is fully compliant with the USB 2.0 specification, offering high-speed (480 Mbps) data transfer capabilities.
  • Multi-TT Architecture: With its Multiple Transaction Translator (Multi-TT) architecture, the device ensures seamless performance for multiple full-speed and low-speed devices connected simultaneously.
  • Port Count: This hub controller features four downstream ports, providing ample connectivity for additional USB devices.
  • Integrated PHY: The device includes an integrated USB transceiver for each port, ensuring reliable communication and reducing external component requirements.
  • Customization: The USB2504A-JT supports vendor-specific customization options, allowing developers to tailor the hub to their specific application needs.
  • Power Management: Advanced power management features include individual port power control and over-current protection, enhancing the safety and efficiency of the connected devices.

Applications

The USB2504A-JT is ideal for a wide array of applications, including but not limited to:

  • Desktop and Laptop PCs
  • Docking Stations
  • Monitors and Displays with USB Hub Functionality
  • Peripheral Sharing Devices
  • Consumer Electronics
  • Embedded Systems

Design Support

Microchip Technology provides extensive design support for the USB2504A-JT, including technical documentation, reference designs, and customer support through its online resources and technical assistance network. This ensures that developers can effectively integrate the hub controller into their designs and bring their products to market swiftly and successfully.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7503 $60.7527
21+ $5.5388 $116.3148
33+ $5.3657 $177.0681
45+ $5.1926 $233.6670
58+ $5.0196 $291.1368
77+ $4.5003 $346.5231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess