Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-QFN (4x4)
Win Source Part Number 1116742-USB2422/MJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2422/MJ CAD Model

Description

The USB2422/MJ is a versatile and high-performance USB 2.0 hub controller from Microchip Technology, designed to enhance connectivity options for various USB-enabled devices. With its compact and efficient design, the USB2422/MJ offers a seamless solution for expanding USB capabilities in a broad range of applications.

Key Features

  • USB 2.0 Compliance: The device is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and guaranteeing up to 480 Mbps of data transfer speed for high-speed communication.
  • Multi-Port Connectivity: Equipped with two downstream ports, the USB2422/MJ allows multiple devices to be connected simultaneously, providing greater flexibility for users to attach additional peripherals.
  • Low-Power Operation: Designed with energy efficiency in mind, this hub controller supports low-power modes such as suspend and resume operations, reducing overall power consumption for connected devices.
  • Overcurrent Protection: Each downstream port features individual overcurrent protection, ensuring the safety and longevity of both the hub and connected devices in case of power surges or excessive current draw.

Applications

The USB2422/MJ is ideal for a variety of applications, including but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Printers and multifunctional devices
  • Consumer electronics such as gaming consoles and home entertainment systems

Technical Specifications

The USB2422/MJ operates at a commercial temperature range and comes in a 36-pin QFN package. It is also supported by Microchip's comprehensive technical support and robust development tools, which facilitate easy integration and a quick time-to-market for designers and manufacturers.

Conclusion

With its advanced features, low power consumption, and robust safety measures, the USB2422/MJ from Microchip Technology stands out as a reliable and efficient solution for expanding USB connectivity in modern electronic systems. Its ease of use and compliance with USB 2.0 standards make it an excellent choice for designers looking to enhance the user experience through increased USB port availability.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Maxim Integrated
IC UART SPI/MICRWIRE COMP 16QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE-T
Broadcom Limited
IC ETHERNET SWITCH I2C/SPI / Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Need more? Email Us
ECAD model for BCM53112MB0ILFBG
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1784 $50.1032
56+ $1.7874 $100.0944
87+ $1.7316 $150.6492
120+ $1.6757 $201.0840
155+ $1.6199 $251.0845
207+ $1.4523 $300.6261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,700 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention