EN
  • EN
  • DE

SY88403BLMG

Part No SY88403BLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V 4.25Gbps CML Low-Power Limiting Post Amplifier with TTL LOS | IC AMP LIMIT CML TTL LOS 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88403B
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1263101-SY88403BLMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88403BLMG CAD Model

Description

The SY88403BLMG from Microchip Technology is a high-performance, low-power single 3.3V supply rail-to-rail CML Limiting Post Amplifier designed for use in fiber-optic receivers. This advanced product is tailored to offer both precision and speed, making it an ideal component for applications that require reliable data transmission at high speeds, such as in telecommunications and data networking.

The SY88403BLMG features a burst-mode signal detect indicator that provides a fast response required for Passive Optical Network (PON) applications. Its integrated loss-of-signal (LOS) detection functionality ensures that the system can quickly react to signal loss, enhancing the reliability of the communication system. The device operates over a wide data rate range, supporting various protocols and data rates, making it a versatile choice for different optical network standards.

With its differential input and output, the SY88403BLMG offers excellent noise immunity and is capable of handling small input signal amplitudes with a high level of precision. This makes it particularly useful in environments where signal integrity can be compromised by external factors. The device also features programmable LOS assert and de-assert levels, giving designers the flexibility to set thresholds according to specific system requirements.

The SY88403BLMG comes in a compact 3x3 mm 16-pin QFN package, which is conducive to space-constrained applications. This small form factor, combined with the chip's low power consumption, makes it an efficient solution for portable and embedded systems. Additionally, the product is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Overall, Microchip Technology's SY88403BLMG Limiting Post Amplifier is a sophisticated and adaptable component that delivers high-speed data transmission with robust signal integrity. Its advanced features and compact design make it a top choice for engineers looking to enhance the performance of their optical communication systems.

You May Also Be Interested in

MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $8.7314
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess