EN
  • EN
  • DE

MAX3100EEE+T

Part No MAX3100EEE+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI COMPAT 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 021435-MAX3100EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3100EEE+T CAD Model

Description

Maxim Integrated's MAX3100EEE+T: The Ultimate Serial UART with SPI/I²C Interface

Maxim Integrated's MAX3100EEE+T is a pioneering product that serves as a universal asynchronous receiver-transmitter (UART) with an added twist. This innovative device is designed to interface seamlessly with SPI (Serial Peripheral Interface) or I²C (Inter-Integrated Circuit), making it a versatile choice for a wide range of applications. The MAX3100EEE+T is part of the MAX3100 series, which is renowned for its reliability and efficiency in serial communication tasks.

Key Features

  • Integrated UART: The device includes a full-duplex UART that can handle data rates up to 230kbps, ensuring swift and reliable data transmission.
  • SPI/I²C Interface: With the flexibility to connect through either SPI or I²C interfaces, the MAX3100EEE+T offers compatibility with a broad array of microcontrollers and processors.
  • Enhanced Convenience: It comes with a built-in crystal oscillator that can operate with external clock sources ranging from 1MHz to 4MHz, which simplifies design and reduces external component requirements.
  • Low Power Consumption: The device operates with a low supply voltage from 3.0V to 5.5V, making it an energy-efficient solution suitable for portable and battery-powered applications.
  • IrDA Timing: It supports IrDA timing, allowing for infrared data communication in compatible systems.
  • Automatic Sleep and Wake-up: These features contribute to power savings by managing the device's power state according to the communication flow.
  • Programmable Watchdog Timer: A watchdog timer is included to ensure system reliability and to help recover from error conditions.

Applications

The MAX3100EEE+T is ideal for use in environments where a dedicated UART is necessary but space constraints or system complexity make discrete solutions impractical. It is commonly found in:

  • Portable devices
  • Point-of-sale terminals
  • Network equipment
  • Industrial control systems
  • Medical equipment

Whether you need to add an additional UART to your microcontroller or you're designing a system that requires low-power serial communication, the MAX3100EEE+T from Maxim Integrated is a reliable and efficient solution that offers the flexibility and performance required for today's demanding applications.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess