Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Backplane Connector Accessories
Mfr TE Connectivity
Series UPM
Package Tray
Product Status Active
Accessory Type Guide Module
For Use With/Related Products UPM Series
Base Product Number 5223979
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 907223-5223979-2
Ultra Librarian 3D Model Ultra Librarian 5223979-2 CAD Model

Description

The UPM series Guide Module is a backplane connector accessory designed for use with UPM series connectors.

  • Series: UPM
  • Type: Guide Module
  • Application: Backplane Connector Accessory
  • Compatibility: UPM Series Connectors
  • Manufacturer: TE Connectivity
  • Standard Package: 1 piece
  • MSL Level: 1
  • REACH Status: Undefined
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

Molex, LLC
Conn Backplane HDR 64 POS 1.9mm Press Fit RA Thru-Hole Frame
Need more? Email Us
ECAD model for 1721403808
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD
Need more? Email Us
ECAD model for QR/P1-PCA2B-221
TE Connectivity
CONN 2MM GUIDE PIN 8-32 STEEL
Need more? Email Us
ECAD model for 223969-4
TE Connectivity
CONN RCPT 80POS 0.05 GOLD PCB / 80 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Need more? Email Us
ECAD model for 536279-3
TE Connectivity
CONTACT FEMALE BAND POWER SILVER
Need more? Email Us
ECAD model for 7-192013-1
TE Connectivity
CONN GUIDE MOD FEMALE R/A
Need more? Email Us
ECAD model for 9-1469373-9
TE Connectivity
CONN RCPT HSG HARD METRIC 1P GRY
Need more? Email Us
ECAD model for 646273-1
Amphenol
CONN HEADER 96POS PCB / 96 Connector Header, Male Pins Through Hole Natural, White
Need more? Email Us
ECAD model for 88953-105LF
Molex, LLC
Conn Hard Metric RCP 110 POS 2mm Press Fit RA Thru-Hole Tube
Lowest to $1.2509
ECAD model for 54603-1102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7101 $51.4919
45+ $2.2237 $100.0665
70+ $2.1542 $150.7940
96+ $2.0847 $200.1312
125+ $2.0152 $251.9000
167+ $1.8068 $301.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,970 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention