EN
  • EN
  • DE

USB2244I-AEZG-06-TR

Part No USB2244I-AEZG-06-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Controller Interface 36-QFN (6x6)
Manufacturer Microchip Technology
Package Reel - TR
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-QFN (6x6)
Family Name USB2244
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number USB2244I-AEZG-06-DKR, USB2244I-AEZG-06-CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902322-USB2244I-AEZG-06-TR
Ultra Librarian 3D Model Ultra Librarian USB2244I-AEZG-06-TR CAD Model

Description

Microchip Technology USB2244I-AEZG-06-TR

The USB2244I-AEZG-06-TR from Microchip Technology is a high-performance, integrated USB 2.0 compliant, multi-format memory card reader controller. This advanced IC is designed to bridge the communication between USB host systems and popular flash memory card formats. It is an ideal solution for adding memory card reader capabilities to a wide array of consumer electronic devices such as desktops, laptops, printers, smart TVs, and gaming consoles.

This versatile controller supports various flash memory card formats including Secure Digital (SD), MultiMediaCard (MMC), Memory Stick (MS), and xD-Picture Card (xD). Its high-speed USB 2.0 interface ensures fast data transfer rates, making it perfect for applications that require quick access to large amounts of data, such as photography, video recording, and mobile computing.

The USB2244I-AEZG-06-TR is offered in a compact 36-pin QFN package, making it suitable for space-constrained applications. It also features an industrial temperature range of -40°C to +85°C, providing reliable performance even in harsh environments. The 'I' suffix in the part number indicates the industrial temperature rating, while the 'TR' denotes that the component is supplied in tape and reel packaging for automated assembly processes.

One of the key features of this controller is its support for the USB Attached SCSI Protocol (UASP), which enhances the data transfer speed and efficiency over traditional USB Bulk-Only Transport (BOT) mechanisms. Additionally, the USB2244I-AEZG-06-TR incorporates multiple safety and convenience features such as over-current protection and hot-swap capability, ensuring safe and easy use.

Microchip Technology's commitment to quality is evident in the USB2244I-AEZG-06-TR, which is designed to meet the rigorous standards of the industry. With its robust design, wide compatibility, and high-speed performance, this memory card reader controller is an excellent choice for manufacturers looking to add or improve memory card reading functionality in their products.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4839 $54.8390
23+ $4.4996 $103.4908
35+ $4.3590 $152.5650
48+ $4.2184 $202.4832
62+ $4.0778 $252.8236
83+ $3.6559 $303.4397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess