EN
  • EN
  • DE

T16-6T-KK81+

Part No T16-6T-KK81+
Manufacturer Mini-Circuits
Catalog Hard To Find
Description RF Transformer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1626+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 712391-T16-6T-KK81+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T16-6T-KK81+ CAD Model

Description

The T16-6T-KK81+ is a broadband impedance transformer from Mini-Circuits, designed to match impedances across a wide frequency range. This transformer is ideal for applications requiring efficient signal transfer between circuits with different impedance levels, ensuring minimal signal loss and distortion. Its compact size and robust construction make it suitable for a variety of RF and microwave applications.

Applications:

  • Amplifier Matching: Used for impedance matching in amplifier circuits to maximize power transfer.
  • Mixer Applications: Employed in mixer circuits to optimize signal levels and reduce unwanted reflections.
  • Antenna Matching: Utilized in antenna systems to match the antenna impedance to the transmission line impedance.
  • Balanced to Unbalanced Conversion: Can be used for converting between balanced and unbalanced signal formats.
  • Test and Measurement Equipment: Integrated into test and measurement equipment for accurate signal analysis.

Features:

  • Wideband Operation: Operates over a wide frequency range, typically from 1.5 MHz to 600 MHz, providing versatility in various applications.
  • Impedance Transformation: Provides a specific impedance transformation ratio (e.g., 16:1).
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation.
  • Excellent Return Loss: Offers excellent return loss, reducing signal reflections.
  • Surface Mount Package: Available in a compact surface mount package for automated assembly and high-density integration.
  • RoHS Compliant: Designed to meet RoHS (Restriction of Hazardous Substances) environmental standards.

Benefits:

  • Efficient Signal Transfer: Ensures efficient signal transfer between circuits with different impedance levels.
  • Improved Performance: Enhances overall system performance by optimizing impedance matching.
  • Versatile: Suitable for a wide range of applications due to its wideband operation.
  • Easy Integration: Simplifies integration into various systems with its surface mount package.
  • Reliable Performance: Delivers reliable performance in demanding environments.

Additional Details:

The T16-6T-KK81+ is designed for optimal performance in 50-ohm systems. It's meticulously manufactured to ensure consistent electrical characteristics. Consult the Mini-Circuits datasheet for detailed specifications including insertion loss, return loss, and impedance ratio variations over the frequency range. The plus sign (+) in the part number denotes an RoHS-compliant component. The case style is typically a ceramic base.

You May Also Be Interested in

Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0441 $60.2205
11+ $9.8824 $108.7064
16+ $9.5736 $153.1776
22+ $9.2647 $203.8234
28+ $8.9559 $250.7652
38+ $8.0294 $305.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess