EN
  • EN
  • DE

UCS81003AMR-C1A

Part No UCS81003AMR-C1A
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC USB PORT POWER CTRLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x5)
Family Name UCS81003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901817-UCS81003AMR-C1A
Ultra Librarian 3D Model Ultra Librarian UCS81003AMR-C1A CAD Model

Description

The UCS81003AMR-C1A is a cutting-edge USB Type-C controller and Power Delivery (PD) transceiver from the renowned Microchip Technology. This sophisticated device is designed to facilitate the implementation of USB Type-C connectors with Power Delivery capabilities in a wide range of electronic products. The UCS81003AMR-C1A supports the latest USB PD 3.0 specifications, ensuring compatibility with the newest devices and chargers in the market.

This controller is an ideal solution for developers looking to integrate USB Type-C and Power Delivery features into their applications, such as smartphones, tablets, laptops, and other consumer electronics. Its compact design and rich feature set make it a versatile choice for a variety of use cases.

Key Features:

  • Compliant with USB Type-C and USB Power Delivery 3.0 standards.
  • Supports multiple roles: Source, Sink, and Dual-Role Port for versatile applications.
  • Integrated VCONN power switch for ease of cable plug orientation detection and cable E-marker support.
  • Programmable Power Supply (PPS) support for fine-grained control over voltage and current.
  • Highly integrated design reduces external component count and simplifies PCB layout.
  • Robust ESD protection and over-temperature protection for enhanced durability and reliability.
  • Configurable through I2C interface for flexible and dynamic control.

The UCS81003AMR-C1A is not only powerful but also user-friendly, with a comprehensive suite of development tools provided by Microchip Technology. These tools assist designers in swiftly bringing their products to market with confidence in their USB Type-C and PD functionality.

Whether you're developing a fast-charging power bank, a high-performance docking station, or any other USB PD-enabled device, the UCS81003AMR-C1A is the go-to controller for a seamless integration experience. Its robustness and versatility make it a smart choice for any product requiring reliable USB connectivity and power management.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5177 $59.8009
41+ $2.8863 $118.3383
62+ $2.7962 $173.3644
86+ $2.7059 $232.7074
111+ $2.6158 $290.3538
148+ $2.3451 $347.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess