EN
  • EN
  • DE

LTC4362IDCB-2#PBF

Part No LTC4362IDCB-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Linear Technology
Win Source Part Number 303457-LTC4362IDCB-2#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4362IDCB-2#PBF CAD Model

Description

Linear Technology's LTC4362IDCB-2#PBF - Overvoltage and Overcurrent Protection Device

The LTC4362IDCB-2#PBF from Linear Technology is a robust protection device designed to safeguard sensitive electronic components from detrimental overvoltage and overcurrent conditions. This compact and efficient solution is an essential component for systems that require reliable protection to ensure longevity and stable operation.

Key Features

  • Overvoltage Protection: The device provides an overvoltage lockout feature which turns off the pass transistor when the input voltage exceeds the user-defined threshold. This ensures that downstream components are not exposed to potentially damaging high voltage levels.
  • Overcurrent Protection: It also includes an overcurrent protection circuit that monitors the voltage drop across an external sense resistor to control the gate of an external N-channel MOSFET. In the event of an overcurrent situation, the device quickly responds to prevent excessive power dissipation and potential damage.
  • Wide Operating Voltage Range: The LTC4362IDCB-2#PBF is designed to work with a broad range of input voltages, from 2.5V to 5.5V, making it versatile for various applications.
  • Fast Response Time: The device features a fast overcurrent fault response time, typically less than 1µs, which is critical for preventing immediate damage from sudden current spikes.
  • Low Quiescent Current: It boasts a low quiescent current, which is ideal for battery-powered applications where power efficiency is crucial.
  • Adjustable Thresholds: Users can set the overvoltage lockout and overcurrent trip thresholds according to their specific application requirements, providing a customizable protection solution.
  • Robust Packaging: The LTC4362IDCB-2#PBF is offered in a 6-lead DFN package, providing a compact footprint for space-constrained applications while ensuring reliable thermal performance.

Applications

The device is suitable for a wide range of applications, including portable electronics, automotive systems, industrial controls, and anywhere sensitive electronics require protection from overvoltage and overcurrent conditions. Its adjustable settings and fast response times make it a versatile choice for designers looking to enhance the resilience of their electronic systems.

With the LTC4362IDCB-2#PBF, Linear Technology continues its commitment to providing advanced circuit protection solutions that meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4791 $56.8746
13+ $7.7778 $101.1114
20+ $7.5347 $150.6940
28+ $7.2917 $204.1676
36+ $7.0486 $253.7496
48+ $6.3195 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess