EN
  • EN
  • DE
  • IT

AMC1204BDWR

Part No AMC1204BDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 20MHz, Second-Order, Isolated Delta-Sigma Modulator for Current-Shunt Measurement
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Modulator
Resolution (Bits) 16 b
Sampling Rate 78k
Data Interface SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1144258-AMC1204BDWR
Manufacturer Homepage www.ti.com
Family Name AMC1204
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMC1204BDWR CAD Model

Description

Product Overview: Texas Instruments AMC1204BDWR

The AMC1204BDWR from Texas Instruments is a precision, delta-sigma (ΔΣ) modulator that converts an analog input signal into a high-speed, single-bit data stream, with on-chip digital isolation based on silicon dioxide (SiO<sub>2) as a barrier material. This component is part of a family of devices that are designed to provide accurate electrical measurements in industrial applications, particularly for motor control, green energy, and power monitoring systems.

Key Features

  • Enhanced Isolation: The AMC1204BDWR provides galvanic isolation of up to 4000 V<sub>peak, ensuring that the data and power domains are kept separate, thereby protecting the low-voltage side from high-voltage transients.
  • High Precision: With a data rate of 20 MHz and a dynamic range of 80 dB, the device offers precise measurement capabilities, making it suitable for demanding applications that require accurate signal conversion.
  • Robust Design: The device is designed to operate within a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Flexible Interface: The output of the AMC1204BDWR is a single-bit data stream that can be easily interfaced with digital signal processors (DSPs) and microcontrollers for further processing.

Applications

  • Motor Control Systems
  • Power Monitoring
  • Renewable Energy Systems
  • Industrial Automation

The AMC1204BDWR is available in a wide-body 16-pin SOIC package, ensuring compatibility with standard PCB layouts and easy integration into existing designs. The device's high level of integration simplifies the design process, reduces the need for additional components, and accelerates time-to-market for industrial products. With its robust design and high-performance characteristics, the AMC1204BDWR is a reliable choice for engineers looking to enhance the accuracy and safety of their electrical measurement systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0405 $50.4050
25+ $4.1358 $103.3950
38+ $4.0066 $152.2508
52+ $3.8773 $201.6196
67+ $3.7481 $251.1227
90+ $3.3604 $302.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess