EN
  • EN
  • DE

SN74LVC74ADE4

Part No SN74LVC74ADE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Package Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 5.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC74
Other Names TEXTISSN74LVC74ADE4,2156-SN74LVC74ADE4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258360-SN74LVC74ADE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC74ADE4 CAD Model

Description

SN74LVC74ADE4 Dual Positive-Edge-Triggered D-Type Flip-Flops

The SN74LVC74ADE4 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is designed for use in a wide array of electronics applications where reliable edge-triggered data storage is required. The SN74LVC74ADE4 is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Each flip-flop has independent data (D), set (S), reset (R), and clock (CLK) inputs and Q and Q-bar outputs. This level of control allows for precise manipulation of data, making it suitable for tasks such as data storage, data transfer, and frequency division. The set and reset inputs are asynchronous, ensuring that the flip-flops can be set or reset at any time, regardless of the clock input, for added flexibility in timing-critical applications.

The SN74LVC74ADE4 operates at a voltage range of 2.7 V to 3.6 V, which allows for its use in low-voltage environments while still maintaining a high tolerance for 5V systems. This makes it an ideal choice for interfacing with both legacy and modern digital systems. Moreover, the device features a high drive strength and can source or sink up to 24mA at the output, providing robust signal integrity.

In terms of packaging, the SN74LVC74ADE4 is available in a standard SOIC-14 package, which is well-suited for space-constrained applications. The operating temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions.

Key features of the SN74LVC74ADE4 include:

  • Low-voltage operation (2.7 V to 3.6 V)
  • High drive strength (24mA outputs)
  • Independent data, set, reset, and clock inputs for each flip-flop
  • Asynchronous set and reset inputs
  • Edge-triggered data storage capability
  • Compatibility with mixed-voltage systems
  • Standard SOIC-14 package for compact designs
  • Wide operating temperature range (-40°C to 85°C)

Whether used in microprocessor systems, registers, counters, or other digital applications, the SN74LVC74ADE4 provides a reliable and efficient solution for data storage and signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1469 $50.6805
730+ $0.1377 $100.5210
1,130+ $0.1330 $150.2900
1,620+ $0.1237 $200.3940
2,100+ $0.1191 $250.1100
2,625+ $0.1144 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,930 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess