EN
  • EN
  • DE

UCS81003AMR-C1A-V03

Part No UCS81003AMR-C1A-V03
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description USB PORT POWER CONTROLLER / USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Current - Supply 650µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (5x5)
Base Product Number UCS81003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353783-UCS81003AMR-C1A-V03
Ultra Librarian 3D Model Ultra Librarian UCS81003AMR-C1A-V03 CAD Model

Description

Microchip Technology UCS81003AMR-C1A-V03 Product Overview

The UCS81003AMR-C1A-V03 is a cutting-edge USB port power controller from Microchip Technology, designed to provide a reliable and efficient power management solution for USB ports. This advanced product is engineered to cater to the increasing demands of modern USB devices, ensuring that power delivery is both stable and secure.

Key Features

  • Advanced Power Management: The device offers sophisticated power control and distribution, making it an ideal choice for managing USB port power in a variety of applications.
  • Compliance with USB Specifications: It adheres to the latest USB specifications, ensuring compatibility with a wide range of USB devices.
  • Integrated Charge Detection: The UCS81003AMR-C1A-V03 is equipped with integrated charge detection capabilities, allowing for the identification of connected devices and the provision of the appropriate power levels.
  • Programmable Current Limiting: Users can program the current limits to match the requirements of the connected device, providing flexibility and protection from overcurrent conditions.
  • Thermal Protection: The product includes thermal protection features to prevent overheating, enhancing the longevity of both the controller and the connected devices.
  • High Durability: Manufactured by Microchip Technology, the UCS81003AMR-C1A-V03 is built to last, ensuring a long service life even in demanding environments.

Applications

The UCS81003AMR-C1A-V03 is versatile and can be used in a variety of applications, including but not limited to:

  • Desktop and laptop computers
  • USB hubs and docking stations
  • Consumer electronics with USB charging capabilities
  • Industrial USB power control systems

Technical Specifications

For detailed technical specifications, interested parties are encouraged to refer to the product datasheet and user manuals available on the Microchip Technology website. This will provide in-depth information on electrical characteristics, pin configurations, and programming options for the UCS81003AMR-C1A-V03 USB port power controller.

In summary, the UCS81003AMR-C1A-V03 from Microchip Technology is a robust and versatile USB port power controller that offers advanced features for managing and protecting USB power delivery in a wide array of devices and systems.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2489 $59.4846
34+ $3.4863 $118.5342
52+ $3.3774 $175.6248
71+ $3.2683 $232.0493
92+ $3.1594 $290.6648
123+ $2.8325 $348.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,691 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess