EN
  • EN
  • DE

UCS1001-2-BP-TR

Part No UCS1001-2-BP-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description USB Power Switch Single 5.5V 2.355A 20-Pin QFN EP T/R / IC USB PORT POWER CTRLR 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 650μA
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1116220-UCS1001-2-BP-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking
Family Name UCS1001
Introduction Date June 28, 2002
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian UCS1001-2-BP-TR CAD Model

Description

Microchip Technology UCS1001-2-BP-TR USB Port Power Controller

The UCS1001-2-BP-TR from Microchip Technology is a sophisticated USB port power controller designed to manage and enhance the power delivery capabilities of USB ports. This versatile component is essential for a wide range of applications, from personal computers and laptops to docking stations and monitors that require reliable USB charging and power management.

With the ability to support both USB 2.0 and 3.0 specifications, the UCS1001-2-BP-TR is a future-proof solution that ensures compatibility with a broad spectrum of USB devices. It features programmable current limiting, allowing for precise control over the power supplied to connected devices, thereby protecting both the power source and the devices themselves from potential damage due to overcurrent conditions.

The UCS1001-2-BP-TR comes in a compact package, making it an ideal choice for space-constrained applications. It offers advanced features such as dynamic thermal management, which actively monitors and adjusts power output to maintain optimal operating temperatures. This proactive approach to thermal regulation not only extends the lifespan of the power controller but also ensures stable performance under varying load conditions.

Additionally, this power controller includes an integrated charge emulation feature that allows for faster charging of portable devices by emulating the charging profiles of dedicated charging ports. This means that devices can charge more efficiently and quickly, without the need for a separate wall charger.

The UCS1001-2-BP-TR is also equipped with comprehensive fault protection, including under-voltage lockout, over-temperature shutdown, and short-circuit protection. These safety features provide peace of mind, knowing that the power controller will operate reliably and safeguard connected devices from electrical anomalies.

In summary, the UCS1001-2-BP-TR from Microchip Technology is a high-performance USB port power controller that offers advanced power management, safety features, and compatibility with existing and emerging USB standards. Its integration into USB power delivery systems ensures an efficient, safe, and user-friendly experience for both OEMs and end-users alike.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7778 $101.3346
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,873 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess