STMicroelectronics M24SR04-YMN6T/2 NFC/RFID Tag
The M24SR04-YMN6T/2 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface, allowing both I2C and ISO 15693 RF communication. This innovative product is designed to deliver near-field communication capabilities to a wide range of applications such as consumer electronics, device authentication, and NFC-enabled setups.
Key Features
- Memory Size: The M24SR04-YMN6T/2 comes with a 4 Kbit EEPROM memory, providing ample space for NFC data storage and RFID applications.
- Data Transfer Modes: This tag supports both I2C interface up to 400 kHz and ISO 15693 RF protocols, ensuring compatibility with a variety of readers and devices.
- Energy Harvesting: The energy harvesting feature allows the tag to power external components from the energy collected from the RF field, making it suitable for low-power applications.
- Fast Data Transfer: It offers a fast data transfer rate with a 256-bit buffer to streamline communication between the tag and the reader.
- Multiple Block Read/Write: The device supports multiple block read and write operations, enhancing the efficiency of data management.
- Lockable Memory Blocks: Users can lock memory blocks to protect sensitive data, providing added security for applications.
Applications
The M24SR04-YMN6T/2 is suited for a variety of applications, including:
- Consumer Electronics (such as Bluetooth pairing)
- Healthcare (for patient data management)
- Smart Advertising (for interactive posters)
- Device Authentication and Secure Access Control
- Wearable Technology Integration
Product Specifications
| Parameter |
Value |
| Memory Size |
4 Kbits |
| Interface |
I2C, ISO 15693 |
| Operating Frequency |
13.56 MHz |
| Package |
SO-8 |
With its robust feature set and versatile applications, the M24SR04-YMN6T/2 is an ideal choice for developers looking to integrate NFC/RFID functionality into their next project.