EN
  • EN
  • DE

TRF3705IRGER

Part No TRF3705IRGER
Manufacturer Texas Instruments
Catalog RF Modulators
Description 300-MHz to 4-GHz Quadrature Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Function Modulator
LO Frequency 300MHz ~ 4GHz
RF Frequency 300MHz ~ 4GHz
P1dB 13.7dBm
Noise Floor -160dBm/Hz
Output Power 7.1dBm
Operating Supply Current 306mA
Operating Supply Voltage 3.15 V ~ 3.6 V
Test Frequency 1.85GHz
Package 24-VFQFN Exposed Pad
Win Source Part Number 1273898-TRF3705IRGER
Manufacturer Homepage www.ti.com
Family Name TRF3705
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF3705IRGER CAD Model

Description

Introducing the TRF3705IRGER from Texas Instruments

The TRF3705IRGER is a state-of-the-art quadrature modulator from Texas Instruments, designed for use in complex wireless communication systems. This high-performance component is essential for RF applications that require precise modulation of signal frequencies. With its wide frequency range and excellent linearity, the TRF3705IRGER is an ideal choice for systems such as wireless infrastructure, satellite communications, and military radios.

Key Features

  • Frequency Range: The modulator supports a wide frequency range, making it versatile for various applications. It can operate effectively in a range of 400MHz to 4.8GHz, accommodating a variety of carrier frequencies.
  • High Linearity: The TRF3705IRGER boasts high linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems. This ensures that the transmitted signal is clear and accurate.
  • Low Noise: It exhibits low noise performance, minimizing the introduction of unwanted signals and preserving the quality of the transmitted information.
  • Integration: This quadrature modulator integrates a range of features such as a local oscillator (LO) buffer, 2xLO divider, and digital step attenuator (DSA), simplifying design and reducing the need for external components.
  • Power Efficiency: Designed with power efficiency in mind, the TRF3705IRGER helps to reduce power consumption in RF systems, leading to longer battery life and lower operating costs.

Applications

The TRF3705IRGER is suitable for a variety of applications, including:

  • Base Station Infrastructure
  • Point-to-Point Communication Links
  • Software Defined Radios (SDR)
  • Wireless Local Loop
  • Satellite Communication Systems
  • Military and Defense Communication Equipment

With its robust design and advanced features, the TRF3705IRGER modulator from Texas Instruments is a reliable and efficient solution for modern RF modulation needs. Its ability to deliver high-quality signal modulation across a wide frequency range makes it a top choice for engineers and designers looking to enhance their wireless communication systems.

You May Also Be Interested in

ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Texas Instruments
REG PULSE WIDTH MOD / RF Modulator IC
Lowest to $13.6357
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $15.2094
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2790 $50.2320
20+ $5.1520 $103.0400
31+ $4.9910 $154.7210
42+ $4.8300 $202.8600
54+ $4.6690 $252.1260
72+ $4.1860 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess