EN
  • EN
  • DE

HMC495LP3ETR

Part No HMC495LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description RF MODULATOR 250MHZ-3.8GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Function Modulator
LO Frequency 250MHz ~ 3.8GHz
RF Frequency 250MHz ~ 3.8GHz
P1dB 2dBm
Noise Floor -158dBm/Hz
Output Power -6dBm
Current - Supply 108mA
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 16-VFQFN Exposed Pad
Part Number Series HMC495
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804213-HMC495LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC495LP3ETR CAD Model

Description

The HMC495LP3ETR from Analog Devices Inc. is a high-performance, passive frequency multiplier that is designed to meet the stringent requirements of RF and microwave communication systems. This device is part of Analog Devices' Hittite Microwave product line and is ideal for applications requiring frequency multiplication with minimal additive phase noise and high signal purity.

Key Features

  • Frequency Range: The HMC495LP3ETR operates over a wide frequency range, making it versatile for various applications including point-to-point radios, VSAT, military and space, and test equipment.
  • Passive Design: As a passive device, it does not require a DC power supply, which simplifies circuit design and enhances reliability.
  • High Isolation: The multiplier provides excellent isolation between input and output, minimizing the potential for feedback that could affect performance.
  • Surface-Mount Package: Encased in a compact 3x3 mm QFN package, the HMC495LP3ETR is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving on circuit boards.

Performance Specifications

  • Output Frequency: The device is capable of generating an output frequency that is a fixed multiple of the input frequency, with low phase noise and spurious products.
  • Conversion Loss: It offers a typical conversion loss of 13 dB, providing a balance between signal strength and harmonic suppression.
  • Quality Construction: Built with Analog Devices' proven technology, the HMC495LP3ETR ensures consistent performance and durability.

Applications

The HMC495LP3ETR is suitable for a wide array of applications, including but not limited to:

  • Fiber optic systems
  • Test instrumentation
  • Satellite communications
  • Military radar systems
  • Wireless infrastructure

With its robust design and versatile performance, the HMC495LP3ETR from Analog Devices Inc. is a reliable choice for designers looking to enhance their RF and microwave systems with a high-quality frequency multiplier.

You May Also Be Interested in

Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Analog Devices Inc.
RF MODULATOR 17GHZ-24GHZ 24TFQFN
Lowest to $140.0000
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Analog Devices Inc.
RF MODULATOR 100MHZ-4GHZ 48VFQFN
Lowest to $17.7142
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
Analog Devices Inc.
RF QUAD MODULATOR 6GHZ 24QFN
Lowest to $63.0883
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess