EN
  • EN
  • DE

MAX2452ISE

Part No MAX2452ISE
Manufacturer Maxim Integrated
Catalog RF Modulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209976-MAX2452ISE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2452ISE CAD Model

Description

The MAX2452ISE is a cutting-edge, low-power, intermediate-frequency (IF) transceiver designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This transceiver is specifically engineered to cater to the demanding requirements of wireless communication applications, offering a high level of integration to simplify design and reduce component count.

Key Features

  • Frequency Range: The MAX2452ISE operates in a wide frequency range, making it versatile for various IF applications.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High Integration: The device integrates several functions such as a mixer, local oscillator (LO), and voltage-controlled oscillator (VCO), which helps reduce the external component count and save board space.
  • Versatility: Its ability to support various modulation schemes makes it suitable for a wide array of wireless communication protocols.

Applications

The MAX2452ISE is ideal for a range of applications, including:

  • Wireless Local Loop (WLL) systems
  • Wireless Personal Digital Assistants (PDAs)
  • Industrial/Medical RF systems
  • Spread spectrum communication systems

Technical Specifications

With its robust set of technical features, the MAX2452ISE offers exceptional performance:

  • Supply Voltage: The device operates at a single supply voltage for ease of design.
  • Package Type: It comes in a space-saving, thermally efficient package that is suitable for compact designs.
  • Temperature Range: The MAX2452ISE is built to perform reliably over a broad temperature range, ensuring stability across various environmental conditions.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX2452ISE is no exception, undergoing rigorous testing to ensure reliability and performance that meets the industry standards. Whether for commercial or industrial applications, this transceiver is designed to provide a reliable solution for RF communication needs.

For detailed information, datasheets, and technical support, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $325.9702
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
RF Micro Devices
IC QUADRATURE MOD DIRECT 16TSSOP / Quadrature Mod 16-Pin TSSOP EP T/R
Lowest to $9.7932
Texas Instruments
0.4-GHz TO 4-GHz QUADRATURE MODULATOR
Lowest to $9.2784
Analog Devices Inc.
IC QUADRATURE MOD 700MHZ 16TSSOP / RF Modulator IC 700MHz ~ 2.7GHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $6.7233
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Analog Devices Inc.
SiGe WIDEBAND DIRECT MODULATOR RFIC, 100 - 4000 MHz | RF MODULATOR 100MHZ-4GHZ 24VFQFN
Lowest to $3.6786

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess