Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 330V
Id - Continuous Drain Current 25A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 230mOhm at 12.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 75nC at 15V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2010pF at 25V
Power Dissipation (Maximum) 3.1W, 250W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175233-FQB25N33TM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQB25N33TM CAD Model

Description

The FQB25N33TM from ON Semiconductor is a high-performance N-Channel QFET® MOSFET that offers state-of-the-art technology for high-efficiency power conversion applications. This power MOSFET is designed to handle a continuous drain current of 25A, making it suitable for a wide range of applications, including power supplies, motor controls, and high-efficiency DC-DC converters.

Key Features:

  • High Drain-Source Breakdown Voltage (V<sub>DS): With a breakdown voltage of 330V, the FQB25N33TM is capable of handling high voltage applications with ease, providing a robust solution for power electronic systems.
  • Low On-Resistance (R<sub>DS(on)): The device features a low on-resistance of typically 0.095Ω, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • High Continuous Drain Current (I<sub>D): The MOSFET can support a continuous drain current of 25A, ensuring reliable performance in high current scenarios.
  • Fast Switching Speed: The fast switching capability of the FQB25N33TM enhances performance in applications that require quick transition times, such as switch-mode power supplies.
  • Thermal Management: The MOSFET is encapsulated in a TO-263 package, which aids in superior thermal management and allows for high power density designs.
  • RoHS Compliant: The FQB25N33TM is RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to global environmental standards.

Applications:

The ON Semiconductor FQB25N33TM MOSFET is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • PFC (Power Factor Correction) Circuits
  • Motor Drives
  • Battery Management Systems

With its robust and efficient design, the FQB25N33TM is a reliable choice for designers looking to optimize their power management systems for performance and efficiency. ON Semiconductor's commitment to quality ensures that this MOSFET will deliver consistent and dependable results across a variety of power-intensive applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for PSMN3R4-30PL.127
Rohm Semiconductor
Need more? Email Us
ECAD model for R5205CND FU7TL
NXP / Nexperia
Need more? Email Us
ECAD model for PSMN9R0-30YI
Vishay
Power MOSFET(Vdss=-60V, Rds(on)=0.28ohm, Id=-1.6A) | MOSFET P-CH 60V 1.6A 4-DIP
Lowest to $7.4428
ECAD model for IRFD9024
Infineon Technologies
Need more? Email Us
ECAD model for PN0807
Infineon Technologies
HEXFET-R Power MOSFET | MOSFET N-CH 40V 160A D2PAK
Lowest to $0.2481
ECAD model for IRL1404S
NXP / Nexperia
TrenchMOS? logic level FET
Need more? Email Us
ECAD model for PHP82NQ03LT
Infineon Technologies
Need more? Email Us
ECAD model for PN0605
NXP / Nexperia
TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP42N03LT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9385 $51.6175
130+ $0.7701 $100.1130
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6979 $251.2440
480+ $0.6257 $300.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention