Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Microchip Technology
Package Box
Sensor Type Temperature, Thermocouple
Embedded No
Supplied Contents Board(s)
Utilized IC / Part MCP3421, MCP9804
Base Product Number TMPSNSRD-TCPL1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Other Names TMPSNSRDTCPL1
Standard Package 1
Win Source Part Number 960817-TMPSNSRD-TCPL1
Ultra Librarian 3D Model Ultra Librarian TMPSNSRD-TCPL1 CAD Model

Description

The TMPSNSRD-TCPL1 is a state-of-the-art temperature sensor from Microchip Technology, designed to provide precise temperature measurements in a variety of applications. This high-performance sensor is an ideal solution for system designers looking to integrate temperature data into their projects, ranging from consumer electronics to industrial systems.

The TMPSNSRD-TCPL1 boasts a compact form factor, making it suitable for space-constrained applications. Its small size, however, does not compromise its performance. The sensor offers high accuracy and a wide operating temperature range, ensuring reliable readings in even the most demanding environments.

One of the key features of this sensor is its ease of integration. The TMPSNSRD-TCPL1 is designed to interface seamlessly with Microchip's vast array of microcontrollers and microprocessors. This compatibility reduces development time and simplifies the design process, allowing engineers to focus on the core functionality of their applications.

The sensor also supports various communication protocols, which enhances its versatility and allows it to be used in a multitude of systems without the need for extensive reconfiguration. Whether your application requires I2C, SPI, or another interface, the TMPSNSRD-TCPL1 can adapt to meet your needs.

Durability is another cornerstone of the TMPSNSRD-TCPL1's design. Microchip Technology has constructed this sensor to withstand harsh conditions, ensuring that it continues to perform accurately over a long lifespan. This robustness makes it an excellent choice for industrial applications where reliability is paramount.

In summary, the TMPSNSRD-TCPL1 is a versatile, accurate, and durable temperature sensor that offers seamless integration with Microchip's product ecosystem. Whether you're developing a sophisticated climate control system, a smart home device, or monitoring equipment for industrial applications, the TMPSNSRD-TCPL1 is engineered to deliver the performance you need.

You May Also Be Interested in

Texas Instruments
EVAL MODULE MSP430FR6047 / MSP430FR6047 - Ultrasonic Sensor Evaluation Board
Need more? Email Us
ECAD model for EVM430-FR6047
Intersil
EVAL BOARD FOR ISL29501
Need more? Email Us
ECAD model for ISL29501-ST-EV1Z
Microchip Technology
INERTIAL ONE SENSOR BOARD / AK8975/BMA150/ITG-3200 Accelerometer/Hall Effect/Gyroscope Sensor Development Board
Need more? Email Us
ECAD model for ATAVRSBIN1
Microchip Technology
EVAL BOARD FOR EMC1402 / 1DEGREEC TEMPERATURE SENSOR WITH BETA COMPENSATION BOARD
Need more? Email Us
ECAD model for EVB-EMC1402
ams
BOARD EVAL AS5011 EASYPOINT
Lowest to $280.6998
ECAD model for AS5011 DB EASYPOINT
Microchip Technology
BOARD EVAL CAPACITIVE TOUCH / AT90USB1287, ATxmega128A1 QTouch™ Touch, Capacitive Sensor Evaluation Board
Need more? Email Us
ECAD model for ATAVRQTOUCHX
Texas Instruments
KIT DEV FINGERPRINT C5515 / C5515 - Fingerprint Sensor Evaluation Board
Need more? Email Us
ECAD model for TMDXBDKFP5515
Texas Instruments
MCU EVAL / MSP430FR6043 - Flow, Gas Sensor Evaluation Board
Need more? Email Us
ECAD model for EVM430-FR6043
Microchip Technology
BOARD DAUGHTER PICTAIL MCP6SX2 / MCP6001, MCP6S22, MCP6S92 PICtail™ Light, Current Output Sensor Evaluation Board
Need more? Email Us
ECAD model for MCP6SX2DM-PCTLPD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention