EN
  • EN
  • DE

ATAVRSBIN1

Part No ATAVRSBIN1
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description INERTIAL ONE SENSOR BOARD / AK8975/BMA150/ITG-3200 Accelerometer/Hall Effect/Gyroscope Sensor Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series Sensors Xplained
Part Status Obsolete(EOL)
Sensor Type Accelerometer, Gyroscope, Electronic Compass, Temperature
Interface I2C
Operating Supply Voltage 3.3V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part AK8975, BMA150, ITG-3200
Win Source Part Number 768399-ATAVRSBIN1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATAVRSBIN1 CAD Model

Description

The ATAVRSBIN1 is a versatile and feature-rich sensor board designed and manufactured by Microchip Technology. This compact board is part of Microchip's AVR series, known for its robust performance and reliability in various applications. It is specifically tailored for developers and hobbyists who require a comprehensive sensor platform for rapid prototyping and development.

Key Features

  • Multiple Sensors: The board is equipped with a range of sensors, including temperature, light, and motion sensors, allowing for diverse environmental data collection and interaction.
  • Integration-Friendly: It is designed to seamlessly integrate with AVR microcontroller development boards, making it a flexible option for adding sensing capabilities to existing projects.
  • User-Friendly Interface: The ATAVRSBIN1 provides an easy-to-use interface that simplifies the process of data acquisition from the onboard sensors.
  • Expandability: The board includes expansion headers, enabling the connection of additional modules or sensors to extend its functionality even further.
  • Low Power Consumption: As with many Microchip products, the ATAVRSBIN1 is designed for low power consumption, making it ideal for battery-powered applications.

Applications

The ATAVRSBIN1 sensor board is suitable for a wide array of applications, such as:

  • Home and industrial automation systems
  • Environmental monitoring and data logging
  • Security systems with motion detection
  • Educational projects for teaching sensor technology

Technical Specifications

Before integrating the ATAVRSBIN1 into your projects, please review the technical specifications to ensure compatibility and meet your requirements.

Conclusion

With its robust set of features and Microchip Technology's reputation for quality, the ATAVRSBIN1 sensor board is an excellent choice for professionals and hobbyists alike seeking to enhance their projects with advanced sensing capabilities. Its ease of use, coupled with the potential for expansion, ensures that it can grow with your project's needs, making it a versatile tool in any developer's toolkit.

You May Also Be Interested in

NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
ams
EVAL BOARD FOR TSL2581
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess