Products specifications Report Issue?

Mounting Type Surface Mount, Right Angle
Circuit SPDT
Switch Function On-Off-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard Round
Actuator Length 6.10mm
Illumination Non-Illuminated
Termination Style Gull Wing
Bushing Thread Unthreaded
Ingress Protection IP57 - Dust Protected, Waterproof
Features Black Antistatic Actuator
Temperature Range - Operating -30°C ~ 85°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1564628-ET03M3D1SA1BE
Ultra Librarian 3D Model Ultra Librarian ET03M3D1SA1BE CAD Model

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE DPST 20A 125V
Need more? Email Us
ECAD model for S421T
NKK Switches
SWITCH TOGGLE SP3T 0.4VA 28V
Need more? Email Us
ECAD model for A24JB
NKK Switches
SWITCH TOGGLE 4PST 20A 125V
Need more? Email Us
ECAD model for S41T
Apem Inc.
SWITCH TOGGLE SPDT 6A 125V
Need more? Email Us
ECAD model for 5239AB
C&K Components
SWITCH TOGGLE SPDT 7.5A 125V
Need more? Email Us
ECAD model for E101SD1V3QE
E-SWITCH
SWITCH TOGGLE SPDT 3A 120V
Need more? Email Us
ECAD model for 200MSP3T4B7M2QE
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
ECAD model for ET05MD1ABE
Honeywell
SWITCH TOGGLE SPDT 10A 125V
Lowest to $38.4777
ECAD model for 1TL1-7
Honeywell
SWITCH TOGGLE SPDT 15A 125V / Sealed Toggle Switches
Lowest to $16.2029
ECAD model for 1NT1-3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention