EN
  • EN
  • DE

EVB-EMC1402

Part No EVB-EMC1402
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR EMC1402 / 1DEGREEC TEMPERATURE SENSOR WITH BETA COMPENSATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Sensor Type Temperature, Fan Controller
Sensing Range -40°C ~ 125°C
Interface SMBus (2-Wire/I²C)
Sensitivity ±0.25°C
Operating Supply Voltage 5V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part EMC1402
Win Source Part Number 773777-EVB-EMC1402
Popularity Medium
Supply and Demand Status Limited
Family Name EMC1402
Introduction Date June 28, 2002
Ultra Librarian 3D Model Ultra Librarian EVB-EMC1402 CAD Model

Description

The EVB-EMC1402 from Microchip Technology is a cutting-edge evaluation board designed for the EMC1402, a high-precision, dual-channel temperature sensor. This sensor is specifically engineered for efficient thermal management in a wide range of electronic applications, from personal computers to industrial systems. The EMC1402 is capable of monitoring the temperature of both its own environment and a remote thermal diode, making it an ideal solution for systems that require precise temperature readings from multiple locations.

Key Features:

  • Accurate Temperature Monitoring: The EMC1402 sensor offers exceptional accuracy for both local and remote temperature measurements, ensuring reliable performance for critical applications.
  • Remote Diode Sensing: With the capability to interface with a remote thermal diode, the board allows for temperature monitoring at a distance, perfect for components that generate significant heat.
  • User-Friendly Interface: The EVB-EMC1402 is equipped with an intuitive interface that simplifies the process of evaluating the EMC1402 sensor's features and performance.
  • Compatibility: Designed to work seamlessly with Microchip Technology's extensive range of microcontrollers and processors, this evaluation board is versatile and can be integrated into various development projects.
  • Software Support: The board is supported by robust software tools that facilitate easy configuration and analysis of the sensor's output, streamlining the development process.

Applications:

The EVB-EMC1402 is suitable for a variety of applications where temperature monitoring is crucial, including but not limited to:

  • Computer systems and servers
  • Office electronics
  • Industrial and medical equipment
  • Embedded systems

Why Choose EVB-EMC1402?

The EVB-EMC1402 evaluation board from Microchip Technology is an essential tool for engineers and developers looking to implement the EMC1402 temperature sensor in their designs. It provides a reliable platform for testing and validating the sensor's performance, ensuring that the final product meets the stringent requirements of temperature-sensitive systems. Whether you're developing the next generation of personal computing hardware or designing sophisticated industrial machinery, the EVB-EMC1402 offers the precision and ease of use necessary to achieve optimal thermal management.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess