EN
  • EN
  • DE

EVM430-FR6043

Part No EVM430-FR6043
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description MCU EVAL / MSP430FR6043 - Flow, Gas Sensor Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Sensor Type Flow, Gas
Interface I2C, Serial
Voltage - Supply 5V, USB
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s) , Cable(s)
Utilized IC / Part MSP430FR6043
Base Product Number EVM430
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1342384-EVM430-FR6043
Ultra Librarian 3D Model Ultra Librarian EVM430-FR6043 CAD Model

Description

The EVM430-FR6043 is an evaluation module designed by Texas Instruments for engineers and developers to expedite the prototyping and testing of their ultrasonic sensing and measurement systems using the MSP430FR6043 microcontroller. This advanced tool is ideal for applications that include smart water meters, heat meters, and gas meters, leveraging ultrasonic technology to deliver high-precision flow measurements.

Key Features of the EVM430-FR6043

  • MSP430FR6043 Microcontroller: At the heart of the module is the MSP430FR6043, an ultra-low-power microcontroller with integrated ultrasonic sensing analog front-end, providing developers with a robust platform for creating energy-efficient applications.
  • Ultrasonic Sensing Solution: The EVM430-FR6043 is designed to support dual-path ultrasonic sensing, which allows for simultaneous measurement of flow in two separate channels, enhancing the accuracy and reliability of measurements.
  • On-Board Programming and Debugging: The module comes with an integrated EnergyTrace++™ debugger that provides real-time energy consumption data, helping developers optimize their applications for low power consumption.
  • Comprehensive Software Support: Texas Instruments provides a suite of software, including an ultrasonic sensing design center, example code, and libraries, to assist in the rapid development of ultrasonic applications.
  • Flexible Power Options: The EVM430-FR6043 can be powered through USB or an external power supply, offering flexibility for different testing and development environments.

Applications

The EVM430-FR6043 is not just limited to metering applications. Its high-precision ultrasonic sensing capabilities make it suitable for a wide range of uses, including:

  • Proximity detection
  • Level sensing
  • Flow sensing in industrial and medical applications

With the EVM430-FR6043, Texas Instruments offers a powerful platform for developers looking to harness the benefits of ultrasonic technology in their next project.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess