EN
  • EN
  • DE

TC7106CKW713

Part No TC7106CKW713
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LCD DVR 44-MQFP / 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 44-Pin MQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Operating Supply Voltage 9V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 796449-TC7106CKW713
Popularity Medium
Supply and Demand Status Limited
Family Name TC7106
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TC7106CKW713 CAD Model

Description

Microchip Technology's TC7106CKW713: A High-Precision Analog-to-Digital Converter

The TC7106CKW713 is an advanced analog-to-digital converter (ADC) from Microchip Technology, designed to offer precise voltage measurement capabilities to a wide array of applications. This 3½ digit ADC is based on the proven dual-slope integration method which ensures high accuracy and stability over time and temperature variations. The TC7106CKW713 is particularly suitable for portable instruments, digital multimeters, and any other systems requiring high-precision analog-to-digital conversion.

One of the standout features of the TC7106CKW713 is its ability to directly drive a liquid crystal display (LCD), making it an ideal choice for low-power handheld devices. The integration of the LCD driver simplifies the design process, allowing for a compact and efficient layout. It supports a multiplexed backplane drive and static segment drive, which ensures clear and crisp display quality even at low power levels.

The device operates with a single power supply ranging from 9V to 12V, or a dual power supply of ±5V, making it versatile for different power environments. It also includes an internal reference voltage source, which further enhances the precision of the measurements. The on-chip oscillator reduces external component count, while the auto-zero function ensures that offset errors are minimized.

With a typical conversion time of 2 seconds, the TC7106CKW713 provides a balance between speed and accuracy. It is capable of registering a maximum input voltage of ±2V when operating in the differential input mode, which makes it highly suitable for various sensor and measurement applications.

Encased in a 40-pin PDIP package, the TC7106CKW713 is designed for easy integration into a wide range of electronic circuits. Its robust design and low power consumption make it a reliable choice for designers who require a high-quality, long-lasting ADC solution. With Microchip Technology's reputation for producing high-performance microcontroller and analog semiconductors, the TC7106CKW713 stands as a testament to their commitment to quality and innovation in the field of electronic components.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess