EN
  • EN
  • DE

HV518PJ-G

Part No HV518PJ-G
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 32-Channel Vacuum-Fluorescent Display Driver | IC DISPLAY DRIVER 32CH 80V 44PLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Display Type Vacuum Fluorescent (VF)
Interface Serial
Supply Current 10mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Family Part Number HV518
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1182529-HV518PJ-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV518PJ-G CAD Model

Description

Microchip Technology HV518PJ-G High Voltage Serial to Parallel Converter

The HV518PJ-G is a robust high voltage serial to parallel converter produced by Microchip Technology, designed to cater to a wide array of applications requiring high voltage outputs. This device is particularly well-suited for driving vacuum fluorescent displays (VFDs), but its versatility allows it to be integrated into various other applications such as LED displays, print heads, and other industrial control systems.

Constructed with an 8-bit shift register and latch, the HV518PJ-G can convert serial input data into parallel output format, thereby facilitating the control of up to 32 outputs. Each output can sustain a voltage of up to 80V, and the device can source up to 500mA of current, which is substantial for driving multiple high-voltage components simultaneously.

The HV518PJ-G operates over a broad temperature range, making it suitable for industrial environments. With a temperature range from -40°C to +85°C, this device ensures reliable performance even under extreme conditions. Its package, a 44-pin PLCC (Plastic Leaded Chip Carrier), provides a compact footprint while ensuring adequate pin spacing for high-voltage applications, thus preventing electrical arcing and ensuring device longevity.

Featuring a CMOS technology that ensures low power consumption, the HV518PJ-G is efficient and can be powered by a single 5V supply, which simplifies the power design of the system it is integrated into. The serial interface is compatible with SPI, QSPI™, and MICROWIRE, allowing for easy integration with most microcontrollers.

For added safety, the HV518PJ-G incorporates latch-up protection, which prevents device failure due to high current caused by unintended short circuits or other fault conditions. This protection, along with its high voltage capability, makes the HV518PJ-G a reliable choice for designers looking to incorporate high voltage outputs into their systems.

In summary, the HV518PJ-G from Microchip Technology is a versatile, high-voltage serial to parallel converter that offers reliability and efficiency for a wide range of applications. Its integration-friendly interface and robust design ensure it is a go-to choice for engineers requiring high voltage output control.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess