The SB1660CT is a dual Schottky Barrier Rectifier manufactured by Panjit. This device consists of two Schottky diodes integrated into a single package, commonly configured as a common cathode. It's designed for applications requiring efficient rectification and fast switching, such as switching power supplies and DC-DC converters where minimizing power loss is critical.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC Converters
- High-Frequency Rectification
- Freewheeling diode applications
- Polarity protection
Features:
- Dual Diode Configuration
- Low Forward Voltage Drop
- High Surge Current Capability
- Fast Switching Speed
- High Reliability
Benefits:
- Increased Power Efficiency
- Reduced Power Dissipation
- Compact Design
- Improved Thermal Performance
- Enhanced System Reliability
Additional Details:
The SB1660CT is typically housed in a TO-220 package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 60V, a maximum average forward rectified current (IF(AV)) of 16A (8A per diode), and a maximum forward voltage drop (VF) typically around 0.70V. The operating temperature range is generally -55°C to +150°C. The dual diode configuration allows for efficient full-wave rectification or parallel connection for higher current capacity. The fast switching speed minimizes switching losses, making it suitable for high-frequency applications.
The Schottky barrier construction offers a lower forward voltage drop compared to standard silicon diodes, resulting in higher efficiency and reduced heat generation. The high surge current capability provides robustness against transient voltage events. This dual Schottky rectifier is widely used in high-performance power supplies and converters where efficiency, reliability, and compact size are essential.